EN
  • EN
  • DE

PMEG2015EV

Part No PMEG2015EV
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description Low VF MEGA Schottky barrier diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238967-PMEG2015EV
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian PMEG2015EV CAD Model

Description

The NXP PMEG2015EV is a highly efficient, low voltage drop Schottky barrier rectifier designed for applications requiring fast switching and low power loss. This rectifier is housed in a compact SOD-128 package, which is optimized for surface-mounted applications and is well-suited for high-density circuit boards.

With its forward current of 2 A and a repetitive peak reverse voltage of 15 V, the PMEG2015EV is an excellent choice for low voltage, high-frequency inverters, free-wheeling, and polarity protection applications. Its low forward voltage drop ensures reduced power loss, making it ideal for energy-sensitive circuits.

The PMEG2015EV boasts a junction temperature range of -65°C to +150°C, allowing for reliable operation in a wide range of environmental conditions. Its low thermal resistance contributes to its outstanding thermal performance, ensuring stability and longevity in operation.

Key Features:

  • Low forward voltage drop (VF) for higher efficiency and reduced heat generation.
  • High forward surge current capability, suitable for applications that require robust performance.
  • Excellent power density, thanks to its small SOD-128 package.
  • Low leakage current, minimizing power loss during idle conditions.
  • High junction temperature capability, ensuring reliability across various operating conditions.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Reverse polarity protection
  • High-frequency rectification
  • Energy harvesting systems

The NXP PMEG2015EV is a robust and efficient solution for designers looking to enhance the performance of their power management systems. Its low power loss and high efficiency are critical for modern electronic devices, where energy conservation and thermal management are of paramount importance.

You May Also Be Interested in

Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2924 $58.1580
110+ $1.0603 $116.6330
170+ $1.0268 $174.5560
235+ $0.9945 $233.7075
305+ $0.9610 $293.1050
405+ $0.8616 $348.9480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess