EN
  • EN
  • DE

PMEG2005AESFS50YL

Part No PMEG2005AESFS50YL
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Single
Maximum Operating Temperature 150 °C
Max Repetitive Reverse Voltage (Vrrm) 20 V
Min Operating Temperature -55 °C
Mount Surface Mount
Peak Non-Repetitive Surge Current 4.5 A
Reverse Recovery Time 1.9 ns
RoHS Compliant
Win Source Part Number 1085662-PMEG2005AESFS50YL
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PMEG2005AESFS50YL CAD Model

Description

The NXP PMEG2005AESFS50YL is a state-of-the-art Schottky barrier diode designed for high-efficiency and reliability in a wide range of applications. This diode is part of the NXP's extensive portfolio of semiconductor products, known for their quality and performance in the electronics industry.

Key Features

  • Low Forward Voltage: The PMEG2005AESFS50YL has a low forward voltage drop, which enhances overall system efficiency by reducing power losses during conduction.
  • High Current Capability: This diode can handle continuous forward currents up to 2A, making it suitable for high-current applications.
  • Low Reverse Leakage Current: The device features a low reverse leakage current that minimizes power loss when the diode is in the blocking state, contributing to energy savings in the application.
  • High Switching Speed: With its fast switching capabilities, the PMEG2005AESFS50YL is ideal for high-frequency applications, ensuring minimal switching losses.
  • Surface-Mount Package: The diode comes in a compact, surface-mount CFP3 (SOD323F) package, which allows for efficient use of PCB space and is suitable for automated assembly processes.
  • Robust Thermal Performance: Thanks to its excellent thermal characteristics, the PMEG2005AESFS50YL can operate reliably over a wide temperature range, maintaining performance even under challenging conditions.

Applications

The NXP PMEG2005AESFS50YL is versatile and can be used in a variety of applications including, but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Power management systems
  • Reverse polarity protection circuits
  • Low voltage, high-frequency inverters
  • Free-wheeling diodes in power circuits

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The PMEG2005AESFS50YL is produced under stringent quality control processes, ensuring that each diode meets the highest standards of performance and reliability demanded by the industry. With its robust design and NXP's reputation for quality, this Schottky barrier diode is an excellent choice for designers looking for a reliable component for their power management solutions.

You May Also Be Interested in

Taiwan Semiconductor
150ns, 1A, 200V, Fast Recovery Rectifier
Lowest to $0.0497
World Produts Inc.
Need more? Email Us
SMC Diode Solutions
Smc PSE200/300/530-560 Controller, R
Need more? Email Us
Rohm Semiconductor
Diode Zener Single Bidirectional 16V 10% 500mW Automotive 2-Pin TUMD T/R
Lowest to $0.2758
Taiwan Semiconductor
150ns, 0.5A, 200V, Fast Recovery Rectifier
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Fenghua Electronics
Chip resistor SMD 0805-100R, 1%, 1/8W Fenghua, RoHS
Lowest to $0.0040
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess