Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238940-PMEG2005AELD
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMEG2005AELD CAD Model

Description

Product Overview: PMEG2005AELD Schottky Barrier Diode

The PMEG2005AELD is a high-efficiency, low forward voltage drop Schottky barrier diode designed and manufactured by NXP Semiconductors. This diode is specifically engineered to meet the requirements of modern compact electronic applications, providing superior power density and minimizing energy loss in power management circuits.

Key Features

  • Low Forward Voltage: The PMEG2005AELD features a low forward voltage drop, which enhances the overall efficiency of the diode by reducing conduction losses.
  • High Current Capability: With a continuous forward current rating of 2 A, this diode is capable of handling high current applications with ease.
  • Reverse Voltage: It is designed to withstand reverse voltages up to 20 V, making it suitable for a variety of power supply applications.
  • Power Dissipation: The device has a total power dissipation of 500 mW, ensuring reliable performance even in high-power scenarios.
  • Small Form Factor: The PMEG2005AELD comes in a small, leadless DFN2020-3 (SOD123W) surface-mounted package, which is ideal for space-constrained applications.

Applications

The PMEG2005AELD is versatile and can be used in a wide range of applications including:

  • Switching voltage regulators
  • Power management systems
  • Reverse polarity protection circuits
  • Low voltage, high-frequency inverters
  • Free-wheeling diodes in power supplies and converters
  • Battery-powered devices

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The PMEG2005AELD is manufactured with the highest standards, ensuring stable performance and longevity even under stringent conditions. Its robust construction makes it suitable for commercial, industrial, and automotive applications where reliability is paramount.

Environmental Compliance

Adhering to environmental standards, the PMEG2005AELD is RoHS compliant and free from harmful substances. It is designed to meet current and future environmental directives, contributing to the production of greener electronic products.

You May Also Be Interested in

Microsemi Corporation
DIODE SCHOTTKY 40V 1A DO204AL
Need more? Email Us
ECAD model for MS104E3/TR8
Microsemi Corporation
DIODE GEN PURP 400V 1.75A D-5B
Need more? Email Us
ECAD model for JAN1N6627U
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SSUR70120R
Microsemi Corporation
DIODE GEN PURP 880V 1.4A
Need more? Email Us
ECAD model for JANTX1N6629
Microsemi Corporation
DIODE GEN PURP 880V 1.4A AXIAL
Need more? Email Us
ECAD model for 1N6629
Microsemi Corporation
DIODE SCHOTTKY 40V 1A DO204AL
Need more? Email Us
ECAD model for MS104/TR12
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SBT2540
Microsemi Corporation
DIODE SCHOTTKY 30V 240A HALF-PAK
Need more? Email Us
ECAD model for HS24230
ON Semiconductor
16 Ampere Glass Passivated Super Fast Rectifiers | DIODE GEN PURP 300V 16A TO220AC
Lowest to $10.0241
ECAD model for FES16FT

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2933 $51.3275
420+ $0.2407 $101.0940
645+ $0.2331 $150.3495
890+ $0.2256 $200.7840
1,150+ $0.2181 $250.8150
1,535+ $0.1955 $300.0925
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 175 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention