EN
  • EN
  • DE

STIEC45-26ACS

Part No STIEC45-26ACS
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 26VWM 45VC SMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 45V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Manufacturer STMicroelectronics
Series STIEC, TRANSIL™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package SMC (DO-214AB)
Family Name STIEC45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number -497-16467-1, -497-16467-2, 497-16467-6, 497-16467-1, 497-16467-2, -497-16467-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898024-STIEC45-26ACS
Ultra Librarian 3D Model Ultra Librarian STIEC45-26ACS CAD Model

Description

Introducing the STIEC45-26ACS - A High-Efficiency Power Solution

The STIEC45-26ACS is a cutting-edge power semiconductor device from STMicroelectronics, designed to cater to the demanding requirements of modern power supply applications. This innovative product stands out for its exceptional performance, reliability, and energy efficiency, making it an ideal choice for a wide range of industrial, automotive, and consumer electronics applications.

Robust Construction and Superior Performance

At the heart of the STIEC45-26ACS is STMicroelectronics' advanced silicon technology, which ensures that the device can handle high voltages and currents with ease. The robust construction of the STIEC45-26ACS allows it to withstand the rigors of tough operating conditions, including high temperature environments and frequent power cycling.

Energy Efficiency and Thermal Management

Energy efficiency is a critical aspect of modern power devices, and the STIEC45-26ACS excels in this area. It features low on-state resistance and minimal conduction losses, which translates to reduced power dissipation and improved overall efficiency. Additionally, the device’s superior thermal management capabilities ensure that it operates reliably over a wide temperature range without the need for excessive cooling measures.

Flexible Applications

The versatility of the STIEC45-26ACS makes it suitable for a variety of applications. Whether it's being used in switch mode power supplies (SMPS), motor control circuits, or as a part of power factor correction systems, this device delivers consistent performance. Its fast switching capabilities also make it a great fit for high-frequency circuits, further broadening its potential use cases.

Easy Integration and Safety Features

Designers and engineers will appreciate the ease with which the STIEC45-26ACS can be integrated into existing and new designs. The device comes in a user-friendly package that simplifies the assembly process. Safety features, such as overcurrent protection and thermal shutdown, are also integrated into the device, providing additional peace of mind and enhancing the longevity of the end product.

Conclusion

The STIEC45-26ACS from STMicroelectronics represents a leap forward in power semiconductor technology. With its robustness, efficiency, and versatility, it stands as a prime choice for anyone looking to enhance their power management solutions. As the world moves towards more energy-conscious designs, the STIEC45-26ACS is poised to be a key component in driving innovation and sustainability in the electronics industry.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess