EN
  • EN
  • DE

PK51N256CLQ100

Part No PK51N256CLQ100
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP / ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K50
Package Box
Product Status Obsolete
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O 94
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 25x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number PK51
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1346345-PK51N256CLQ100
Ultra Librarian 3D Model Ultra Librarian PK51N256CLQ100 CAD Model

Description

The NXP PK51N256CLQ100 is a high-performance microcontroller that is part of the Kinetis K series. It is designed to meet the needs of a wide range of applications, including industrial control, automotive systems, and Internet of Things (IoT) devices. With its advanced features and capabilities, this microcontroller is an excellent choice for designers looking for a reliable and powerful solution for their embedded systems.

Key Features:

  • Core: ARM Cortex-M4 core running at up to 100 MHz, with Floating Point Unit (FPU) and Memory Protection Unit (MPU).
  • Memory: 256 KB Flash memory and 64 KB RAM, providing ample storage for complex applications and efficient multitasking.
  • Communication Interfaces: Multiple communication options including UART, SPI, I2C, and CAN, making it easy to connect to other devices and networks.
  • Timers: A variety of timers including PWM, Real-Time Clock, and Periodic Interrupt Timers, aiding in precise timing and control tasks.
  • Analog Modules: Equipped with analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and analog comparators for interfacing with analog sensors and devices.
  • Package: Offered in a LQFP-100 package, which provides a compact footprint while allowing for a robust number of I/O options.
  • Power Efficiency: Low power consumption modes for energy-sensitive applications, ensuring long battery life and reduced power costs.
  • Security: Enhanced security features including a Cryptographic Acceleration and Assurance Module (CAAM) for secure data transfer and storage.

Applications:

The versatility of the NXP PK51N256CLQ100 makes it suitable for a diverse set of applications. It excels in scenarios that demand high computational power, efficient power management, and robust security measures. Whether it's for advanced motor control systems, smart sensors, home automation, or health monitoring devices, this microcontroller provides a solid foundation for reliable and sophisticated embedded solutions.

Overall, the NXP PK51N256CLQ100 microcontroller is a testament to NXP's commitment to providing advanced and integrated solutions for the ever-evolving demands of modern electronics.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess