EN
  • EN
  • DE

SC16C750BIB64,157

Part No SC16C750BIB64,157
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART 64BYTE 64LQFP / UART IC 1, UART Channel 64 Byte 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Number of Channels 1, UART
FIFO's 64 Byte
Data Rate (Max) 3Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number SC16
Other Names 935274403157,SC16C750BIB64,SC16C750BIB64
Standard Package 800
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260708-SC16C750BIB64,157
Ultra Librarian 3D Model Ultra Librarian SC16C750BIB64,157 CAD Model

Description

The NXP SC16C750BIB64,157 is a sophisticated UART (Universal Asynchronous Receiver/Transmitter) interface IC that offers a highly flexible and efficient solution for serial communication in a wide array of applications. This integrated circuit is designed to bridge the gap between the serial port of a microcontroller or microprocessor and the corresponding peripheral device, ensuring seamless data transfer and enhanced functionality.

Featuring a deep 64-byte FIFO (First In, First Out) for both transmit and receive operations, the SC16C750BIB64,157 is capable of handling high-speed data streams with ease, significantly reducing the processing overhead on the host processor. This is particularly beneficial in systems where maintaining data integrity and ensuring timely processing are critical. The FIFO buffers allow for smoother data flow and improved management of serial data packets, making it an ideal choice for complex and multi-tasking environments.

With a versatile set of features, this UART interface supports a wide range of baud rates and offers programmable baud rate generators. It provides multiple data format configurations, including 5, 6, 7, or 8 data bits, 1 or 2 stop bits, and even parity bit generation and detection for enhanced data integrity. The SC16C750BIB64,157 also includes an automatic hardware and software flow control capability, which is essential for preventing data loss during high-speed communications.

The IC is equipped with an infrared data association (IrDA) encoder and decoder, making it compatible with infrared communication standards. Additionally, it offers a standard serial interface that ensures compatibility with a broad range of devices and systems. The SC16C750BIB64,157 also supports industrial standard interfaces, including RS-232, RS-485, and RS-422, providing a high degree of versatility for system designers.

Housed in a compact 64-LQFP (Low-profile Quad Flat Package), the NXP SC16C750BIB64,157 is not only space-efficient but also offers robust performance in a small footprint. Its operating temperature ranges from -40°C to +85°C, making it suitable for use in harsh industrial environments. Whether it's for telecommunications, networking equipment, or industrial control systems, the SC16C750BIB64,157 is an excellent choice for reliable and high-speed serial communication.

You May Also Be Interested in

Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess