EN
  • EN
  • DE

TMS320F28015PZSR

Part No TMS320F28015PZSR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 100LQFP / C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 60MHz 32KB (32K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Automotive, AEC-Q100, C2000™ C28x Fixed-Point
Package Tape & Reel
Product Status Active
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 60MHz
Connectivity CANbus, I²C, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 6K x 16
Voltage - Supply (Vcc/Vdd) 1.71V ~ 1.89V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number TMS320
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1356444-TMS320F28015PZSR
Ultra Librarian 3D Model Ultra Librarian TMS320F28015PZSR CAD Model

Description

Overview of TMS320F28015PZSR

The TMS320F28015PZSR is a high-performance, 32-bit microcontroller designed by Texas Instruments, specifically tailored for industrial applications such as motor control, digital power conversion, and intelligent sensor management. It is part of the C2000™ Piccolo™ microcontroller family that combines the power of a 32-bit processing core with enhanced peripherals and accelerators to facilitate a wide range of real-time control tasks.

Key Features

  • Processing Core: At the heart of the TMS320F28015PZSR is a 32-bit CPU (TMS320C28x) that runs at a frequency of up to 60 MHz, providing robust computational capabilities and efficient handling of control algorithms.
  • Memory: The device includes 64KB of Flash memory and 12KB of RAM, allowing for ample storage for code and data necessary for complex applications.
  • Digital Signal Processing: It features embedded trigonometric and control law accelerators, which significantly improve the execution of algorithms with high computational demands, such as those found in digital motor control.
  • High-Resolution PWM: Equipped with high-resolution pulse-width modulators, the TMS320F28015PZSR provides precise control over power electronics, essential for applications like inverters and converters.
  • Analog-to-Digital Converter (ADC): A 12-bit ADC with a conversion rate of up to 3.75MSPS (mega-samples per second) ensures accurate and rapid data acquisition from analog sensors.
  • Communication Interfaces: Multiple communication interfaces, including SPI, I2C, UART, and CAN, allow for versatile connectivity options with other components in a system.
  • Robust Design: The microcontroller is designed to operate in harsh industrial environments, with a wide temperature range and enhanced protection features.

Applications

The TMS320F28015PZSR is suited for a diverse range of applications, particularly where precise control and reliable operation are crucial. Common applications include:

  • Motor Control (AC Induction, Brushless DC, Stepper, and Servo Motors)
  • Renewable Energy Systems (Solar Inverters, Wind Turbines)
  • Power Supplies (Uninterruptible Power Supplies, DC-DC Converters)
  • Industrial Automation and Robotics
  • Smart Grid Infrastructure

With its advanced features and robust design, the TMS320F28015PZSR is an ideal choice for engineers and designers looking for a microcontroller that can deliver high performance, precision, and reliability in their industrial control systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9732 $55.8124
16+ $6.5421 $104.6736
24+ $6.3377 $152.1048
33+ $6.1332 $202.3956
43+ $5.9288 $254.9384
57+ $5.3155 $302.9835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,439 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess