EN
  • EN
  • DE

PK22DN512VLH5

Part No PK22DN512VLH5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LQFP / ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K20
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 18x16b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number PK22
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1346408-PK22DN512VLH5
Ultra Librarian 3D Model Ultra Librarian PK22DN512VLH5 CAD Model

Description

Introducing the NXP PK22DN512VLH5 Microcontroller

The NXP PK22DN512VLH5 is a high-performance microcontroller designed to meet the demanding needs of modern embedded applications. This powerful MCU is part of the Kinetis K20 family and is built on the ARM Cortex-M4 core, offering exceptional processing power and efficiency for a wide range of applications.

Key Features:

  • Core: ARM Cortex-M4 CPU with DSP instructions, running at up to 50 MHz.
  • Memory: Features 512 KB of flash memory and 128 KB of SRAM, providing ample space for complex applications and software.
  • Communication Interfaces: Includes a variety of communication options such as USB 2.0 Full-speed OTG, multiple SPI, I2C, and UART interfaces, enabling easy integration with peripheral devices.
  • Timers and Analog Interfaces: Comes equipped with multiple 16-bit and 32-bit timers, as well as a range of analog interfaces including a 16-channel 12-bit ADC and a 12-bit DAC, catering to both time-sensitive and analog input/output requirements.
  • Operating Voltage: Operates at a voltage range of 1.71 to 3.6V, making it suitable for low-power and battery-operated devices.
  • Package: Available in a 64-LQFP package, which is ideal for space-constrained applications.
  • Temperature Range: Designed to operate within an industrial temperature range of -40°C to +105°C, ensuring reliability in harsh environments.

Advanced Features:

The PK22DN512VLH5 also boasts advanced features such as a Single Precision Floating Point Unit, Memory Protection Unit, and Crossbar switch architecture which enhances the performance of the bus interface, allowing for concurrent data access and increasing data throughput. This MCU also features low-power modes, including multiple stop modes and an ultra-low-power wait mode for energy-saving operations.

Applications:

With its robust set of features, the NXP PK22DN512VLH5 is ideally suited for a variety of applications, including industrial control systems, medical devices, smart metering, IoT devices, and portable electronics. Its integration capabilities make it a top choice for designers looking for a microcontroller that can handle complex tasks while maintaining power efficiency.

Overall, the NXP PK22DN512VLH5 is a versatile and powerful microcontroller that offers a perfect blend of performance, power efficiency, and integration, making it an excellent choice for your next embedded project.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess