EN
  • EN
  • DE

PIMXRT1062DVL6B

Part No PIMXRT1062DVL6B
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 196MAPBGA / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Package Tray
Base Product Number PIMXRT1062
Standard Package 240
REACH Status REACH Unaffected
Win Source Part Number 1346243-PIMXRT1062DVL6B
Ultra Librarian 3D Model Ultra Librarian PIMXRT1062DVL6B CAD Model

Description

The NXP PIMXRT1062DVL6B is a state-of-the-art microcontroller that stands out in the market for its high performance and versatile features. Designed to cater to the demanding requirements of today's embedded control applications, this microcontroller is a perfect fit for industrial, automotive, and IoT solutions.

Key Features

  • Advanced ARM Cortex-M7 Core: At the heart of the PIMXRT1062DVL6B lies an ARM Cortex-M7 core, which operates at speeds of up to 600 MHz. This high-performance core ensures that the microcontroller can handle complex algorithms and high-speed data processing with ease.
  • Integrated Memory: The device comes with an ample amount of on-chip memory, including 1MB of SRAM and 512KB of on-chip flash, facilitating quick access to data and efficient execution of programs.
  • Rich Connectivity: This microcontroller features a variety of connectivity options including Ethernet, CAN, USB, and multiple serial interfaces, making it highly adaptable to different communication protocols and networking requirements.
  • Enhanced Security: With the growing need for secure systems, the PIMXRT1062DVL6B incorporates a range of security features including secure boot, cryptographic acceleration, and random number generation to safeguard your applications from external threats.
  • Flexible Peripherals: An extensive set of peripherals complements the core functionality, including advanced analog capabilities, timers, and control PWMs, which are essential for industrial control and automation tasks.

Applications

The versatility of the NXP PIMXRT1062DVL6B makes it suitable for a wide array of applications, such as:

  • High-speed industrial networking
  • Real-time control systems
  • Complex IoT edge nodes
  • Automotive control units
  • Consumer electronics

Overall, the NXP PIMXRT1062DVL6B microcontroller is engineered to deliver exceptional performance, security, and flexibility, making it an ideal choice for developers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess