EN
  • EN
  • DE

A5191HRTLG-XTD

Part No A5191HRTLG-XTD
Manufacturer ON Semiconductor
Catalog Interface - Modems - ICs and Modules
Description MODEM HART SGL CMOS 32-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Data Format HART
Baud Rates 1.2k
Supply Voltage - Operating 3 V to 5 V
Mounting SMD (SMT)
Case / Package 32-LQFP (7x7)
Win Source Part Number 086865-A5191HRTLG-XTD
Family Name A5191HRT
Introduction Date June 16, 2008
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Signal Processing, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian A5191HRTLG-XTD CAD Model

Description

The ON Semiconductor A5191HRTLG-XTD is a cutting-edge integrated circuit designed for robust and efficient performance in a variety of electronic applications. This component is a testament to ON Semiconductor's commitment to providing high-quality, reliable solutions to the electronics industry.

Key Features

  • High Integration: The A5191HRTLG-XTD integrates multiple functions into a single chip, reducing the need for additional components and simplifying the overall design process.
  • Power Efficiency: This device is engineered to operate with minimal power loss, making it an ideal choice for battery-powered or energy-sensitive applications.
  • Robust Performance: Built to withstand harsh conditions, the A5191HRTLG-XTD maintains its performance over a wide range of temperatures and operating conditions.
  • Compact Size: The small footprint of the chip allows for its use in space-constrained applications, enabling designers to create more compact and portable electronic devices.

Applications

The versatile nature of the A5191HRTLG-XTD makes it suitable for a broad array of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Communication devices
  • Power management modules

Technical Specifications

The A5191HRTLG-XTD boasts a range of technical specifications that ensure its suitability for demanding applications:

  • Package Type: Surface-mount
  • Operating Temperature Range: Specified by manufacturer
  • Quality and Reliability: Manufactured to meet ON Semiconductor's stringent standards

Ordering and Availability

ON Semiconductor's A5191HRTLG-XTD is available for order through authorized distributors. Detailed pricing and availability information can be obtained directly from ON Semiconductor or through their network of partners, ensuring that customers have access to the latest technology with reliable delivery times.

For more information about the A5191HRTLG-XTD, its capabilities, and how it can be integrated into your next project, visit ON Semiconductor's official website or contact their customer support team.

You May Also Be Interested in

Semtech Corporation
IC PLC MODEM 100-LQFP
Lowest to $25.2125
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 24TSSOP / 33.6k Modem V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A 24-TSSOP
Need more? Email Us
WIZnet
ETHERNT 10/100 BASE-T/TX PHY MOD
Lowest to $33.0401
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 16SOIC / 2.4k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 16-SOIC
Lowest to $15.6405
Skyworks Solutions Inc.
IC ISOMODEM 33.6KBPS 24-TSSOP / Modem V.34 24-TSSOP
Lowest to $9.7932
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 16SOIC / 2.4k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 16-SOIC
Lowest to $12.2143
Skyworks Solutions Inc.
IC ISOMODE SYST-SIDE DAA 24TSSOP / 2.4k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 24-TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC ISOMODEM GLOBAL DAA 24TSSOP / 2.4k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 24-TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 24TSSOP / Modem V.34 24-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8970 $54.4850
12+ $8.9412 $107.2944
18+ $8.6618 $155.9124
24+ $8.3824 $201.1776
31+ $8.1029 $251.1899
42+ $7.2647 $305.1174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,666 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess