EN
  • EN
  • DE

CB052D0155JBC

Part No CB052D0155JBC
Manufacturer AVX Corp/Kyocera Corp
Catalog Film Capacitors
Description CAP FILM / Film Capacitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Film Capacitors
Mfr AVX Corp/Kyocera Corp
Series *
Package Tape & Reel
Product Status Active
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8532.25.0010
Win Source Part Number 722915-CB052D0155JBC
Ultra Librarian 3D Model Ultra Librarian CB052D0155JBC CAD Model

Description

The 722915-CB052D0155JBC is a film capacitor from AVX Corp/Kyocera Corp.

  • Category: Capacitors - Film Capacitors
  • Package: Tape & Reel
  • Standard Package: 1,000 pieces
  • Voltage Rating: 63V AC and 100V DC
  • Size: 0.295" L x 0.098" W (7.50mm x 2.50mm)
  • Height When Seated: 0.256" (6.50mm)
  • Application: General-purpose
  • Capacitance: 3900 pF
  • Tolerance: ±5%
  • Series: BQ
  • Termination: PC pins
  • Mounting: Through-hole
  • Operating Temperature Range: -55°C to 100°C
  • ECCN Code: EAR99
  • HTSUS Code: 8532.25.0010
  • MSL Level: 3 (168 Hours)

You May Also Be Interested in

EPCOS (TDK)
0.33 µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Need more? Email Us
AVX Corp/Kyocera Corp
Film Capacitor
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FILM 40UF 10% 400VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 10000PF 5% 100VDC RAD
Need more? Email Us
EPCOS (TDK)
6 µF Film Capacitor 250V 500V Polypropylene (PP), Metallized Radial
Need more? Email Us
EPCOS (TDK)
2.2 µF Film Capacitor 350V 650V Polypropylene (PP) Radial
Need more? Email Us
EPCOS (TDK)
2.2 µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Lowest to $0.4930
EPCOS (TDK)
10000 pF Film Capacitor 500V Polypropylene (PP), Metallized Radial
Lowest to $0.3226
EPCOS (TDK)
0.33 µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3167 $59.2515
110+ $1.0799 $118.7890
170+ $1.0464 $177.8880
230+ $1.0129 $232.9670
295+ $0.9794 $288.9230
395+ $0.8778 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess