Products specifications Report Issue?

Case / Package 0201
Case Code (Imperial) 0201
Case Code (Metric) 0603
Composition Thick Film
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Number of Pins 2
Packaging Cut Tape
Power Rating 50 mW
REACH SVHC No SVHC
Resistance 14.7 kΩ
RoHS Compliant
Temperature Coefficient 200 ppm/°C
Tolerance 1 %
Voltage Rating 25 V
Voltage Rating (DC) 25 V
Width 600 µm
Win Source Part Number 1186032-MC0201L6F1472SE
Categories Chip Resistor - Surface Mount
Manufacturer Multicomp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC0201L6F1472SE CAD Model

Description

The Multicomp MC0201L6F1472SE is a medium popularity chip resistor that belongs to the surface mount category.

  • Popularity: Medium
  • Category: Surface Mount
  • Packaging: Cut Tape
  • RoHS Compliant: Yes
  • Voltage Rating: 25 V
  • Tolerance: 1%
  • Temperature Coefficient: 200 ppm/°C
  • Composition: Thick Film
  • Resistance: 14.7 kΩ
  • Power Rating: 50 mW
  • Pins: 2
  • Width: 600 μm
  • Win Source Part Number: 1186032-MC0201L6F1472SE

You May Also Be Interested in

Yageo
HIGH OHMIC CHIP RESISTORS | RES SMD 470K OHM 5% 1/4W 1206
Lowest to $0.0155
ECAD model for RC1206JR-07470KL
Vishay
RES 51.1K OHM 1% 2/5W MELF 0204
Lowest to $0.0585
ECAD model for MMA02040C5112FB300
Vishay
RES 1.1K OHM 1% 2/5W MELF 0204
Lowest to $0.0136
ECAD model for MMA02040C1101FB000
Panasonic
RES SMD 3.4K OHM 1% 1/10W 0402
Need more? Email Us
ECAD model for ERJ-2RKF3401X
Rohm Semiconductor
RES SMD 22K OHM 5% 1/10W 0603
Lowest to $0.0037
ECAD model for MCR03EZPJ223
Rohm Semiconductor
RES SMD 562 OHM 1% 1/10W 0603
Need more? Email Us
ECAD model for MCR03EZPFX5620
Vishay
RES 75 OHM 1% 1/4W MELF 0204
Lowest to $0.0494
ECAD model for SMM02040C7509FB300
Yageo
RES SMD 340K OHM 1% 1/4W 1206
Lowest to $0.0184
ECAD model for RC1206FR-07340KL
Rohm Semiconductor
RES SMD 2.2 OHM 5% 1/4W 1206
Lowest to $0.0175
ECAD model for MCR18EZHJ2R2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention