Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 347634-PHB98N03LT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHB98N03LT CAD Model

Description

The PHB98N03LT is a high-performance TrenchMOS™ logic level FET designed by NXP Semiconductors, a leading technology company known for its innovative and reliable semiconductor solutions. This product is part of NXP's extensive line of MOSFETs that cater to a wide range of applications, from automotive to industrial, to computing and beyond.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage, making it compatible with logic-level drive signals and suitable for use in low-voltage applications.
  • High Efficiency: With its TrenchMOS technology, the PHB98N03LT offers low on-state resistance (R<sub>DS(on)), which translates to high efficiency and reduced power losses during operation.
  • High-Speed Switching: The MOSFET is designed for fast switching, enabling high-frequency operation which is crucial for power conversion and management circuits.
  • Robust Thermal Performance: Thanks to its excellent thermal characteristics, the PHB98N03LT can handle high current loads while maintaining a stable temperature, ensuring reliability and a long operational life.

Applications

The versatility of the PHB98N03LT allows it to be used in a variety of applications, including:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Switching regulators
  • Computing systems

Product Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 30V Continuous Drain Current (I<sub>D) 75A Power Dissipation (P<sub>D) 200W Operating Temperature Range -55°C to +175°C

Overall, the PHB98N03LT from NXP stands out for its high performance, efficiency, and reliability, making it an excellent choice for designers and engineers looking to optimize their power management solutions.

You May Also Be Interested in

IXYS
HiPerFET Power MOSFETs | MOSFET N-CH 70V 200A SOT-227B
Need more? Email Us
ECAD model for IXFN200N07
UMW
MOSFET N-CH 100V 120A TO220AB
Lowest to $0.6757
ECAD model for IRFB4310Z
Vishay
Power MOSFET, 190 A | MOSFET N-CH 100V 190A SOT227
Need more? Email Us
ECAD model for VS-FB190SA10
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching | MOSFET N-CH 250V 10A WPAK
Need more? Email Us
ECAD model for HAT2192WP-EL-E
STMicroelectronics
N-channel 650 V, 0.160 typ., 18 A MDmesh V Power MOSFET in D2PAK, I2PAK | MOSFET N-CH 650V 18A TO247
Lowest to $2.3246
ECAD model for STW20N65M5
STMicroelectronics
Switching applications | MOSFET N-CH 950V 8A TO-247
Lowest to $4.0528
ECAD model for STW10N95K5
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 20V 92A TO-220AB
Lowest to $0.3484
ECAD model for IRF3711Z
Infineon Technologies
HEXFET®Power MOSFET | MOSFET P-CH 12V 16A 8-SOIC
Lowest to $4.4319
ECAD model for IRF7410PBF
UMW
20V 3.77A 750MW [email protected],5A 850
Lowest to $0.0239
ECAD model for SI2312A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention