EN
  • EN
  • DE
  • IT

PH4030DLA(PH4030AL)

Part No PH4030DLA(PH4030AL)
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+Rohs
Reference case SOT669
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 755604-PH4030DLA(PH4030AL)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PH4030DLA(PH4030AL) CAD Model

Description

Product Overview: PH4030DLA (PH4030AL) by NXP Semiconductors

The PH4030DLA, also known as PH4030AL, is a high-performance, low-loss power MOSFET designed and manufactured by NXP Semiconductors. This device is part of NXP's portfolio of power management solutions, specifically tailored for energy-efficient and compact designs. The PH4030DLA is well-suited for a variety of applications, including switch-mode power supplies, DC-DC converters, motor control circuits, and general-purpose switching applications.

Key Features:

  • Low On-State Resistance (R<sub>DS(on)): The MOSFET features a low on-state resistance, which minimizes conduction losses and improves overall efficiency.
  • High-Speed Switching: With its fast switching capabilities, the PH4030DLA enhances performance in high-frequency circuits, reducing switching losses and enabling more compact designs.
  • Enhanced Thermal Performance: The device's package is designed for optimal heat dissipation, ensuring reliable operation even under high power and temperature conditions.
  • Ruggedness: Engineered for durability, the MOSFET can withstand high energy pulses in avalanche and commutation modes, making it robust against harsh operating conditions.

Electrical Characteristics:

  • Drain-Source Voltage (V<sub>DS): A maximum voltage rating that ensures the MOSFET can handle the required power levels for various applications.
  • Continuous Drain Current (I<sub>D): The device supports a high continuous drain current, which is indicative of its ability to manage significant power.
  • Gate-Source Voltage (V<sub>GS): It features a standard gate-source voltage that is compatible with common drive circuits, simplifying integration.

Applications:

The versatility of the PH4030DLA allows it to be implemented in a broad range of electronic systems. Its reliability and efficiency make it an ideal choice for power management tasks in consumer electronics, industrial control systems, telecommunications, and automotive applications.

In summary, the PH4030DLA (PH4030AL) MOSFET by NXP Semiconductors is a state-of-the-art component that offers a balance of efficiency, speed, and ruggedness, making it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess