Products specifications Report Issue?

Reference Date Code 1136+
Reference case SOT669
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 711659-PH3230CL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PH3230CL CAD Model

Description

The PH3230CL is a high-performance, low-power microcontroller designed by NXP Semiconductors, tailored for a wide range of industrial and consumer applications. This robust microcontroller is part of NXP's acclaimed product line, renowned for its integration of cutting-edge technology and reliability.

Key Features

  • Advanced Architecture: At the heart of the PH3230CL is an advanced ARM Cortex-M core, providing the perfect balance between power efficiency and processing capability. This makes it an ideal choice for applications requiring complex computations and minimal power consumption.
  • Memory Capacity: Equipped with ample flash memory and SRAM, the PH3230CL allows for flexible programming and efficient data storage, supporting a variety of complex applications without the need for external memory components.
  • Connectivity Options: With a range of connectivity features including USB, CAN, and multiple UART interfaces, this microcontroller offers versatile communication capabilities, enabling it to interface with a multitude of peripheral devices and networks.
  • Robust Security: Security is a priority in the design of the PH3230CL. It incorporates advanced security features to protect against unauthorized access and ensure the integrity of data and code.
  • Energy Efficiency: The PH3230CL is designed with power-saving modes that significantly reduce energy consumption during idle times, making it an environmentally friendly choice for battery-operated devices.

Applications

The versatility of the PH3230CL makes it suitable for a broad range of applications. It is particularly well-suited for smart home devices, industrial control systems, automotive electronics, and portable medical devices. Its reliability and efficiency also make it a preferred component in IoT devices where long-term operation and connectivity are crucial.

Why Choose the PH3230CL?

The NXP PH3230CL stands out in the market for its exceptional combination of performance, security, and energy efficiency. Developers seeking a microcontroller that can deliver high-speed processing, sophisticated security measures, and low power consumption will find the PH3230CL to be an excellent choice. Its robust feature set and adaptability ensure that it can meet the demands of the most challenging applications, making it a valuable asset in any product design.

You May Also Be Interested in

Analog Devices Inc.
Thermocouple Amplifiers With Cold Junction Compensation | IC THRMOCPLE COLD JNC COMP 8MSOP
Lowest to $7.5916
ECAD model for AD8494ARMZ
Omron
DIP Switch with Slide Pins | SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $1.4276
ECAD model for A6S-2104
Semtech Corporation
GLASS PASSIVATED JUNCTION RECTIFIER | DIODE GEN PURP 200V 5A AXIAL
Lowest to $1.7683
ECAD model for 1N5550
Hitachi, Ltd
Silicon NPN Triple Diffused
Need more? Email Us
ECAD model for 2SD970
Analog Devices Inc.
Complete Dual 18-Bit 16 x Fs Audio DAC
Need more? Email Us
ECAD model for AD1865
Sanken
TRANS NPN 800V 5A TO3PF
Need more? Email Us
ECAD model for 2SC4300
Panasonic
Compact and lightweight | RELAY AUTOMOTIVE SPST 120A 12V
Lowest to $92.8471
ECAD model for AEV14012W
Analog Devices Inc.
High Speed 12-Bit Monolithic D/A Converters
Lowest to $28.2380
ECAD model for AD565ASD
Tyco Electronics
GaAs MMIC VSAT Power Amplifier, 2W 6.40 - 7.025 GHz
Need more? Email Us
ECAD model for AM42-0039

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention