STMicroelectronics IRF630MFP Power MOSFET
The IRF630MFP from STMicroelectronics is a high-performance Power MOSFET designed to deliver efficiency and reliability for a wide range of applications. This device is part of STMicroelectronics' renowned portfolio of power semiconductors, which are engineered to meet the rigorous demands of modern electronic circuits.
Featuring advanced silicon technology, the IRF630MFP offers excellent on-state resistance (R<sub>DS(on)) and low gate charge (Q<sub>g), which contribute to reduced conduction and switching losses. The result is a MOSFET that is highly efficient in converting power, making it suitable for high-efficiency power supplies, motor control applications, and other power conversion tasks.
Key Specifications:
- Voltage Rating: The IRF630MFP has a drain-source voltage (V<sub>DSS) rating of 200V, which allows it to handle high voltage applications with ease.
- Current Handling: With a continuous drain current (I<sub>D) of 9A, this MOSFET can support a substantial current flow, making it ideal for a variety of power-intensive applications.
- Thermal Performance: The device is encapsulated in a TO-220FP package, which provides excellent thermal performance and ensures stability under high temperature operating conditions.
- Low Gate Drive: A low threshold voltage ensures that the IRF630MFP can be driven at lower voltages, which enhances compatibility with contemporary control circuits and reduces overall power consumption.
In addition to its electrical characteristics, the IRF630MFP boasts a rugged design. It is equipped with an avalanche ruggedness feature, which protects the device against sudden voltage spikes, thus enhancing its durability and reliability. This makes it an excellent choice for industrial and automotive environments where electrical stress is common.
For designers and engineers looking to build energy-efficient and robust power management systems, the IRF630MFP from STMicroelectronics offers a solution that balances performance with ruggedness. Its combination of high voltage capability, efficient power handling, and thermal resilience make it a versatile component for a multitude of power applications.
Whether it's for switching power supplies, DC-DC converters, or motor drives, the IRF630MFP is built to deliver top-notch performance while withstanding the rigors of demanding electrical environments.