Products specifications Report Issue?

Win Source Part Number 1084683-PH1525AL115
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PH1525AL115 CAD Model

Description

The NXP PH1525AL115 is a state-of-the-art LDMOS transistor designed for RF power amplifiers. This high-performance transistor is part of NXP's renowned product line, which is widely recognized for its reliability, efficiency, and cutting-edge technology. The PH1525AL115 is specifically engineered to meet the demanding requirements of broadcast applications, including FM radio transmitters, VHF TV broadcast, and industrial, scientific, and medical applications.

Key Features

  • High Efficiency: The PH1525AL115 boasts an impressive high efficiency, which is essential for reducing power consumption and heat dissipation in high-power applications.
  • Wide Frequency Range: This device operates effectively over a broad frequency range, making it a versatile component for various RF applications.
  • Robust Thermal Design: With an excellent thermal design, the PH1525AL115 ensures reliable operation even under strenuous conditions, contributing to the longevity of the device.
  • Integrated ESD Protection: Electrostatic discharge protection is built into the device to safeguard against sudden voltage spikes, enhancing the durability and reliability of the transistor.

Applications

The versatility of the NXP PH1525AL115 makes it suitable for a wide array of applications. Primarily, it is used in RF power amplifiers for FM radio and VHF TV broadcasting. Additionally, its robust design and performance characteristics make it ideal for usage in industrial, scientific, and medical equipment that require high-quality RF power amplification.

Technical Specifications

  • Product Category: RF Transistor
  • Technology: LDMOS (Laterally Diffused Metal Oxide Semiconductor)
  • Operating Frequency: Designed to operate over a wide frequency range
  • Power Output: Capable of delivering high-power output
  • Package / Case: Ensured durability with a robust packaging

As an integral component in RF power amplification, the NXP PH1525AL115 exemplifies the innovation and quality that NXP Semiconductors is known for. Its combination of efficiency, broad frequency range, and robustness makes it a prime choice for professionals seeking reliable and high-performing RF solutions.

You May Also Be Interested in

Eaton Bussmann
CAP 470MF -10% +30% 5.4V T/H / 470 mF (EDLC) Supercapacitor 5.4 V Radial, Can 400mOhm @ 100Hz 1000 Hrs @ 65°C
Lowest to $2.9558
ECAD model for PHV-5R4V474-R
Eaton Bussmann
Circuit Breaker Thermal Magnetic; 3P; 240V AC; 50A
Need more? Email Us
ECAD model for QBHW3050HT
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
ECAD model for PPA00018-10FT
Essentra Components
Need more? Email Us
ECAD model for ROL1190A
NXP / Nexperia
Need more? Email Us
ECAD model for PC74HC245T
Panduit Corp
RAISED FLOOR AIR SEALING GROMMET / Circular - 5.000" (127.00mm) Grommet, Raised Floor 4.700" (119.38mm) Navy
Need more? Email Us
ECAD model for RFG5DY
Essentra Components
Need more? Email Us
ECAD model for RFL300-2A
Epson Electronics America Inc-Semiconductor Div
Crystal, FA-20H, 26 Mhz, 9 Pf
Need more? Email Us
ECAD model for Q24FA20H00005 FA-20H 26 MHZ 9.0PF
Omega Engineering
Stepper Motor, Double Shaft, 86MM;
Need more? Email Us
ECAD model for OMHT34-487-D

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention