EN
  • EN
  • DE

PESD5VOL4UG

Part No PESD5VOL4UG
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer NXP
Win Source Part Number 347012-PESD5VOL4UG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD5VOL4UG CAD Model

Description

Introducing the PESD5VOL4UG – Your Ultimate Protection Solution

The PESD5VOL4UG is a state-of-the-art ESD protection device manufactured by NXP Semiconductors, designed to safeguard your sensitive electronic circuits from the perils of electrostatic discharge. This robust component is an essential addition to any design where reliability and safety are of paramount importance.

Advanced ESD Protection

With its ultra-low clamping voltage and high surge capability, the PESD5VOL4UG offers exceptional protection for high-speed data lines and I/O ports. It is specifically engineered to preserve signal integrity while providing a fortress against ESD strikes that can reach up to 30 kV, ensuring your electronics continue to operate flawlessly under harsh conditions.

Compact and Efficient Design

The PESD5VOL4UG comes in a tiny leadless DFN1006-2 (SOD882) package, making it an ideal choice for space-constrained applications. Despite its miniature footprint, it does not compromise on performance. This component is capable of supporting high-speed data interfaces such as USB 2.0, HDMI, and Gigabit Ethernet without introducing significant capacitance, thus maintaining signal quality and throughput.

Seamless Integration

Integrating the PESD5VOL4UG into your design is a breeze. Its compatibility with standard surface-mount technology (SMT) processes allows for easy implementation into existing PCB designs, enabling designers to enhance their products with robust ESD protection without the need for major redesigns.

Applications

Due to its versatile nature, the PESD5VOL4UG is suitable for a wide range of applications. It is particularly well-suited for protecting sensitive components in consumer electronics, such as smartphones, laptops, and cameras, as well as in industrial and automotive environments where reliability is critical. Its ability to protect against ESD makes it an invaluable component in any electronic product exposed to human interaction.

Features at a Glance

  • Low clamping voltage
  • High ESD protection up to 30 kV
  • Ultra-compact DFN1006-2 (SOD882) package
  • Low insertion loss
  • Compatible with high-speed data protocols
  • Suitable for SMT manufacturing

Choose the PESD5VOL4UG from NXP Semiconductors for reliable and efficient ESD protection, and keep your electronics safe from unexpected electrostatic events.

You May Also Be Interested in

Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess