Product Overview: SMAT70A-13-F by Diodes Incorporated
The SMAT70A-13-F is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This component is engineered to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. The SMAT70A-13-F is an ideal solution for safeguarding high-speed data lines and other circuits exposed to high transient conditions.
Key Features
- Transient Protection: The SMAT70A-13-F offers excellent transient voltage suppression capabilities, with a peak pulse power dissipation of 400W for a 10/1000µs waveform. This ensures reliable protection for your circuits against sudden surges.
- Low Leakage Current: It boasts a low leakage current, minimizing power loss and ensuring efficiency in your electronic systems.
- Fast Response Time: With its fast response time to transient events, the SMAT70A-13-F quickly clamps the overvoltage to a safe level, protecting sensitive components from damage.
- Unidirectional Protection: This device offers unidirectional protection, making it suitable for DC applications where the polarity of the transient is known.
- Surface Mount Package: The SMAT70A-13-F comes in a compact surface-mount SMA package, which is ideal for automated assembly processes and saves valuable board space.
Applications
The SMAT70A-13-F is versatile and can be used across a wide range of applications, including:
- Portable Devices
- Power Supply Lines
- Computer I/O Lines
- Telecommunication Systems
Specifications
Some of the electrical characteristics that define the SMAT70A-13-F include:
- Reverse Stand-Off Voltage: 70V
- Breakdown Voltage: 77.8V to 86.1V
- Clamping Voltage: 113V at 3.5A
- Maximum Reverse Leakage at VRWM: 5µA
Diodes Incorporated's commitment to quality ensures that the SMAT70A-13-F TVS diode meets the highest industry standards for performance and reliability. Whether you're designing consumer electronics, industrial systems, or communication infrastructure, the SMAT70A-13-F provides the protection your products need to withstand the rigors of everyday use and unexpected electrical events.