EN
  • EN
  • DE

PESD3V3S1UB/DG

Part No PESD3V3S1UB/DG
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer NXP
Win Source Part Number 346998-PESD3V3S1UB/DG
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD3V3S1UB/DG CAD Model

Description

The NXP PESD3V3S1UB/DG is a state-of-the-art ESD protection diode designed to safeguard high-speed data lines and other sensitive circuits from the damaging effects of Electrostatic Discharge (ESD). This compact, bidirectional TVS diode is specifically engineered to provide robust protection for electronic components that are susceptible to ESD events, ensuring the reliability and longevity of consumer electronics, communication devices, and industrial equipment.

Key Features

  • Low Capacitance: With a very low loading capacitance of typically 0.7 pF, this diode is ideal for protecting high-speed signal lines without compromising signal integrity.
  • High ESD Protection: It offers excellent ESD protection of up to 30 kV (air and contact discharge) as per the IEC 61000-4-2 standard, safeguarding sensitive circuits from the most severe ESD strikes.
  • Ultra-small Package: The PESD3V3S1UB/DG comes in an ultra-small DFN1006-2 (SOD882) leadless package, which is perfect for space-constrained applications.
  • Low Clamping Voltage: This device provides a low clamping voltage, ensuring that even the most sensitive circuits are protected during an ESD event.
  • Fast Response Time: The diode's fast response time ensures quick action to transient events, minimizing the risk of damage to the protected component.
  • RoHS Compliant: The product is RoHS compliant, making it suitable for use in various regions with strict environmental regulations.

Applications

The versatility of the PESD3V3S1UB/DG makes it an excellent choice for a wide range of applications. It is commonly used in the protection of USB 2.0, USB 3.0, HDMI, and other high-speed data lines. Additionally, it is suitable for mobile phones, digital cameras, portable devices, and industrial controls where ESD protection is critical.

Conclusion

In summary, the NXP PESD3V3S1UB/DG is a highly efficient and reliable solution for protecting sensitive electronic circuits from ESD damage. Its low capacitance, high ESD protection level, ultra-small package, and fast response time make it an indispensable component for designers looking to enhance the durability and reliability of their high-speed data interfaces.

You May Also Be Interested in

Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess