EN
  • EN
  • DE

PESD24VS1UB

Part No PESD24VS1UB
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description ESD Suppressor Diode TVS Uni-Dir 24V Automotive 2-Pin SOD-523 / ESD protection diodes in SOD 523 package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236987-PESD24VS1UB
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PESD24VS1UB
Introduction Date June 14, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PESD24VS1UB CAD Model

Description

NXP PESD24VS1UB ESD Protection Diode

The NXP PESD24VS1UB is a state-of-the-art ESD protection diode designed to safeguard high-speed data lines and other sensitive electronic circuits from the detrimental effects of Electrostatic Discharge (ESD). With its ultra-low capacitance and bidirectional transient voltage suppression, this robust component is an ideal choice for applications requiring both high signal integrity and reliable protection.

Key Features:

  • Low Clamping Voltage: The PESD24VS1UB offers a low clamping voltage, ensuring that any ESD strikes are quickly and effectively suppressed, minimizing the risk of damage to the protected device.
  • Ultra-Low Capacitance: With a capacitance of just 0.7 pF, this diode is particularly suitable for protecting high-speed data lines without compromising signal quality, making it perfect for USB 2.0, HDMI, Ethernet, and other high-speed interfaces.
  • Bidirectional Protection: The diode provides bidirectional ESD protection, which means it can suppress transient voltages in both directions, offering versatile protection for a variety of circuit configurations.
  • High Surge Capability: It can withstand ESD discharges up to 30 kV (air and contact discharge) as per the IEC61000-4-2 standard, ensuring robust protection against common ESD events.
  • Small Form Factor: The PESD24VS1UB comes in a small SOD323 (SC-76) surface-mount package, which is ideal for space-constrained applications.
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances (RoHS) directive, this product is suitable for use in environmentally sensitive applications.

Applications:

The NXP PESD24VS1UB is versatile in its applications, providing ESD protection in:

  • USB 2.0 ports and peripherals
  • HDMI interfaces
  • High-speed data lines in portable devices
  • Serial-ATA and LVDS interfaces
  • Mobile handsets and digital cameras
  • Notebook computers and other consumer electronics

In conclusion, the NXP PESD24VS1UB ESD protection diode is a powerful solution for designers looking to enhance the durability and longevity of their electronic products. Its combination of low capacitance, high surge capability, and small package size makes it an excellent choice for protecting sensitive circuits in a multitude of high-speed data applications.

You May Also Be Interested in

Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1180 $50.1500
905+ $0.1105 $100.0025
1,405+ $0.1068 $150.0540
2,015+ $0.0993 $200.0895
2,620+ $0.0956 $250.4720
3,270+ $0.0918 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600,000 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess