EN
  • EN
  • DE

PESD12VS2UAT

Part No PESD12VS2UAT
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description Double ESD protection diodes in SOT23 package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236964-PESD12VS2UAT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD12VS2UAT CAD Model

Description

Product Overview: PESD12VS2UAT from NXP

The PESD12VS2UAT is a cutting-edge ESD protection device designed by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This product is specifically crafted to safeguard sensitive electronic circuits against the harmful effects of Electrostatic Discharge (ESD), which can occur during manufacturing, handling, or in the end-user environment.

Key Features

  • Bi-directional ESD protection: The PESD12VS2UAT provides protection for two data lines from the threat of ESD in both directions, ensuring comprehensive coverage for your sensitive circuitry.
  • Ultra-low capacitance: With an extremely low loading capacitance of just 0.7 pF, this device is ideal for high-speed data line applications where maintaining signal integrity is crucial.
  • Low clamping voltage: The device features a low clamping voltage, ensuring that any ESD strikes are quickly and effectively suppressed without causing damage to the protected components.
  • High surge current capability: The PESD12VS2UAT can withstand high surge currents, providing robust protection against intense ESD events.
  • Small package design: Encased in a small SOT23 package, the PESD12VS2UAT saves valuable PCB space and is suitable for high-density circuit designs.

Applications

The versatility of the PESD12VS2UAT makes it an ideal choice for a wide range of applications, including:

  • USB 2.0 power and data line protection
  • Mobile phones and other portable devices
  • High-speed data line interfaces such as HDMI, Thunderbolt, and DisplayPort
  • Wireless communication systems
  • Computer peripherals

Why Choose PESD12VS2UAT?

With its combination of high-performance ESD protection, ultra-low capacitance, and small form factor, the PESD12VS2UAT from NXP is an essential component for any design where space is at a premium and the integrity of high-speed signals is paramount. Its robust construction and ability to handle significant surge currents make it a reliable choice for ensuring the longevity and reliability of your electronic products.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,490+ $0.1940 $289.0600
1,990+ $0.1744 $347.0560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess