EN
  • EN
  • DE

LTC3555IUFD#TRPBF

Part No LTC3555IUFD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC USB POWER MANAGER 28-QFN / Linear Battery Charger Li-Ion/Li-Pol 1022mA 4.2V Automotive 28-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PowerPath
Packaging Reel package
Applications Handheld/Mobile Devices
Operating Supply Voltage 4.35 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x5)
Win Source Part Number 783422-LTC3555IUFD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3555
Introduction Date May 14, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3555IUFD#TRPBF CAD Model

Description

The LTC3555IUFD#TRPBF is a versatile power management integrated circuit (PMIC) designed by Linear Technology, a leading manufacturer in the field of analog integrated circuits. This high-performance device is specifically tailored to cater to the power needs of battery-operated systems such as portable media players, medical devices, and GPS units.

At the heart of the LTC3555IUFD#TRPBF is a multi-function power management system that includes multiple regulators to provide various voltage levels required by different components within electronic systems. It features a high-efficiency, synchronous, step-down DC/DC converter with an input voltage range of 4.35V to 5.5V, making it ideal for single-cell Li-Ion/Polymer battery applications.

The PMIC integrates three buck regulators with selectable switching frequencies, allowing designers to optimize the size of external components and improve performance. Additionally, it includes a PowerPath™ manager that seamlessly manages power flow between input sources, the battery, and system loads. This ensures a constant and reliable power supply, maximizing battery life and system uptime.

One of the key advantages of the LTC3555IUFD#TRPBF is its USB-compatible linear PowerPath controller, which provides up to 1.5A of charge current for Li-Ion batteries. The charging parameters can be programmed via an I2C interface, providing flexibility and precision in managing the charging process. The device also includes an overvoltage protection circuit to safeguard the system from excessive input voltage, further enhancing its reliability and robustness.

For ease of integration, the LTC3555IUFD#TRPBF comes in a compact, 24-pin QFN package, which is designed to occupy minimal board space and is well-suited for space-constrained applications. Its tape and reel packaging, denoted by the #TRPBF suffix, is optimized for automated manufacturing processes, ensuring high throughput and cost-effectiveness in mass production.

In summary, the LTC3555IUFD#TRPBF from Linear Technology is a comprehensive power management solution that combines multiple regulators, a PowerPath manager, and a USB-compatible charger. Its advanced features and compact design make it an excellent choice for designers looking to enhance the power efficiency and reliability of their portable, battery-powered devices.

You May Also Be Interested in

Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2618 $52.6180
24+ $4.3174 $103.6176
36+ $4.1824 $150.5664
50+ $4.0475 $202.3750
64+ $3.9126 $250.4064
86+ $3.5079 $301.6794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess