EN
  • EN
  • DE
  • IT

PCF8883T/1,118

Part No PCF8883T/1,118
Manufacturer NXP / Nexperia
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description SENSOR IC CAPACITIVE PROX 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Capacitive Touch Buttons
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Family Name PCF88
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-4933-6, 568-4933-2, PCF8883T1118, 935289766118, 568-4933-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844338-PCF8883T/1,118
Ultra Librarian 3D Model Ultra Librarian PCF8883T/1,118 CAD Model

Description

Introducing the PCF8883T/1,118 Capacitive Touch Sensor

The PCF8883T/1,118 is a state-of-the-art capacitive touch sensor chip designed and manufactured by NXP Semiconductors. This innovative component is part of NXP's renowned portfolio of touch sensors that offer high sensitivity and reliability for a range of applications. The PCF8883T/1,118 is particularly suited for implementing touch and proximity detection features in various electronic devices, enhancing user experience with its smart interface capabilities.

Key Features

  • Capacitive Touch Sensing: The chip uses capacitive sensing technology to detect touch or proximity of a human finger with high precision.
  • Auto-calibration: It comes with an automatic calibration feature that ensures consistent performance over time and under varying environmental conditions.
  • Low Power Consumption: Designed for efficiency, the PCF8883T/1,118 operates with minimal power usage, making it ideal for battery-powered applications.
  • Adjustable Sensitivity: Sensitivity can be adjusted to suit different panel materials and thicknesses, as well as to compensate for the presence of dirt, moisture, or other contaminants.
  • Robust Design: The device is designed to reject common forms of electromagnetic interference and noise, ensuring reliable operation in a wide range of conditions.

Applications

The PCF8883T/1,118 is versatile and can be used in a variety of applications. It is particularly effective in:

  • Consumer electronics such as smartphones, tablets, and remote controls
  • Home appliances like touch-sensitive buttons on microwaves and washing machines
  • Industrial controls where non-mechanical switches are preferred
  • Automotive interfaces, including touch-sensitive panels and buttons

Technical Specifications

The device is housed in a small SOT-23-5 package, which makes it suitable for space-constrained applications. It operates over a wide supply voltage range and communicates via a simple I/O interface, allowing for easy integration into various circuit designs.

Conclusion

With its advanced features, the PCF8883T/1,118 capacitive touch sensor from NXP is a top choice for designers looking to incorporate reliable touch and proximity sensing functions into their products. Its combination of performance, power efficiency, and versatility makes it an essential component for modern interactive devices.

You May Also Be Interested in

Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.1642
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us
Microchip Technology
Capacitive Touch Screen 32-Pin QFN EP T/R / IC TOUCH SENSOR/LED DRVR 32VQFN
Lowest to $3.0718
Renesas Electronics America
IC TOUCH SENSOR 75W 16VFQFPN
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $3.4412
Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1044 $58.2088
5+ $23.8806 $119.4030
7+ $23.1343 $161.9401
9+ $22.3880 $201.4920
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,640 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess