Product Overview: NXP PCF8583T/F5 Clock and Calendar Chip
The NXP PCF8583T/F5 is a highly integrated Clock and Calendar chip that offers a versatile solution for real-time clock and calendar functions in a wide range of applications. This CMOS device provides a full binary-coded decimal (BCD) clock and calendar, and is designed to communicate with a microcontroller via a simple I2C-bus interface. Its compact SO8 packaging makes it an ideal choice for space-constrained applications.
Key Features
- I2C-Bus Interface: The PCF8583T/F5 operates on the I2C-bus, allowing for easy integration with most microcontrollers and enabling a simple, two-wire serial communication protocol.
- Low Power Consumption: Designed with power efficiency in mind, the device is suitable for battery-powered systems, helping to extend the lifespan of your product.
- Programmable Clock Output: An on-chip programmable clock output function is available, which can be used for clocking peripheral devices.
- Alarm and Timer Functions: The chip includes an alarm function that can be set with a resolution of one minute, as well as a countdown timer, adding to its versatility.
- 240 x 8-bit RAM: An integrated 240 x 8-bit static RAM provides storage for user data and control registers, offering ample space for custom configurations and data logging.
Applications
The PCF8583T/F5 is suitable for a diverse range of applications where accurate timekeeping is essential. These include, but are not limited to, utility meters, handheld devices, security systems, and embedded controllers. Its reliability and feature set also make it a good choice for industrial and automotive systems that require a dependable time base or timed event management.
Technical Specifications
- Supply Voltage: 2.5V to 6.0V
- Operating Temperature: -40°C to +85°C
- Package: SO8
- Frequency: 32.768 kHz crystal oscillator
In conclusion, the NXP PCF8583T/F5 is a versatile and reliable choice for designers looking to incorporate time and date functionality into their systems. Its combination of low power consumption, extensive features, and easy I2C-bus integration makes it a valuable component in a wide array of electronic products.