EN
  • EN
  • DE

PCF8579T/1

Part No PCF8579T/1
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD COLUMN DRIVER 56-VSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Display Type LCD
Configuration Dot Matrix
Operating Supply Current 9μA
Supply Voltage - Operating 2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-VSOP
Win Source Part Number 345612-PCF8579T/1
Family Name PCF8579
Introduction Date November 01, 2006
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF8579T/1 CAD Model

Description

Product Overview: NXP PCF8579T/1 LCD Driver

The NXP PCF8579T/1 is a highly integrated LCD driver, designed to drive alphanumeric displays at high multiplex rates. It is a versatile solution for applications requiring clear and crisp visual displays such as industrial controls, consumer electronics, and automotive dashboards.

This powerful driver is capable of controlling an LCD with up to 32 segments and can be interfaced with microcontrollers via a two-line bidirectional I²C-bus. The flexibility of the PCF8579T/1 allows it to be used in conjunction with a wide range of LCDs, from simple alphanumeric types to high-density graphics displays.

Key Features:

  • Support for a wide range of LCDs, with the capability to drive up to 4 backplanes and 32 segments, enabling a total of 128 elements.
  • Internal memory that handles all the time-critical tasks of driving the LCD, freeing up the host processor for other tasks.
  • Integrated voltage multiplier and regulator to generate the required LCD supply voltage, minimizing the need for additional external components.
  • Programmable frame frequency and multiplex rates, allowing optimization for various display types and power consumption requirements.
  • Low power consumption, with a power-saving mode to extend battery life in portable applications.
  • Robust I²C-bus interface, providing a simple and efficient method of communication with the host microcontroller.
  • Wide operating temperature range, making it suitable for harsh environments.

The PCF8579T/1 is available in a thin small outline package (TSSOP), ensuring a compact footprint on the PCB. Its design meets the stringent quality and reliability standards expected from NXP, a leading provider of semiconductor solutions.

Whether you're developing a new product or upgrading an existing system, the NXP PCF8579T/1 LCD driver offers a high-performance, cost-effective solution for your display needs.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
Silicon Labs
Lowest to $6.3275
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3802 $62.1090
105+ $1.1331 $118.9755
160+ $1.0973 $175.5680
220+ $1.0614 $233.5080
285+ $1.0268 $292.6380
380+ $0.9205 $349.7900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,700 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess