EN
  • EN
  • DE

PCF8576CT/1,518

Part No PCF8576CT/1,518
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description LCD Drivers Universal LCD driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Number of Segments 40 Segment
Package / Case VSOP--56
Supply Voltage - Max 6 V
Supply Voltage - Min 2 V
Supply Current - Max 120 uA
Pd - Power Dissipation 400 mW
Series PCF8576C
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Mounting Style SMD/SMT
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Product LCD Drivers
Brand NXP Semiconductors
Moisture Sensitive Yes
Product Type LCD Drivers
Standard Pack Qty 500
Subcategory Driver ICs
Ultra Librarian 3D Model Ultra Librarian PCF8576CT/1,518 CAD Model

Description

The NXP PCF8576CT/1,518 is a versatile and powerful LCD driver designed to interface with a wide range of liquid crystal displays. This integrated circuit (IC) is part of the PCF8576 series, known for its ability to drive displays with a high number of segments, making it ideal for applications requiring detailed and complex visual outputs.

Key Features

  • Driver Capability: Capable of driving up to 160 LCD segments, this IC can support a variety of display configurations and sizes, making it suitable for a broad range of products.
  • Multiplexing Scheme: The PCF8576CT/1,518 employs a 1:40 multiplexing scheme, allowing for efficient control over a large number of segments with fewer pins.
  • I2C-Bus Interface: It features a two-line I2C-bus interface, which simplifies connection to microcontrollers and reduces the need for extensive wiring, thereby conserving board space.
  • Low Power Consumption: Designed with power efficiency in mind, this IC is suitable for battery-operated devices, contributing to longer battery life and reduced power costs.
  • Wide Operating Voltage: It operates across a wide voltage range from 2.5V to 6V, providing design flexibility for various power supply conditions.
  • High Integration: The chip integrates functions such as display RAM, ASCII lookup table, and multiplex drive circuitry, which streamlines the design process and reduces external component count.

Applications

The NXP PCF8576CT/1,518 is suitable for a diverse array of applications where a reliable and clear display is essential. Common uses include:

  • Automotive dashboards and control panels
  • Industrial control interfaces
  • Medical equipment
  • Home appliances
  • Office equipment, such as fax machines and printers

Package and Quality

The device comes in a TSSOP56 (Thin Shrink Small Outline Package) that offers a compact footprint for space-constrained applications. NXP's commitment to quality ensures that the PCF8576CT/1,518 meets the rigorous standards required for industrial and automotive applications, providing reliability and performance for critical display functions.

You May Also Be Interested in

Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.3732 $70.7464
4+ $33.1344 $132.5376
5+ $32.0150 $160.0750
7+ $29.7762 $208.4334
9+ $28.6568 $257.9112
11+ $27.5374 $302.9114
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,170 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess