EN
  • EN
  • DE

MAX3485AEASA+T

Part No MAX3485AEASA+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Single Transmitter/Receiver RS-422/RS-485/RS-422 8-Pin SOIC N T/R / IC TXRX RS422/485 3.3V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 10mV
Data Rate 20Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1067782-MAX3485AEASA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX3485AE
Country of Origin Taiwan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX3485AEASA+T CAD Model

Description

Maxim Integrated MAX3485AEASA+T Overview

The MAX3485AEASA+T from Maxim Integrated is a robust, low-power, slew-rate-limited transceiver for RS-485 and RS-422 communication. This device is designed to provide reliable, high-speed data transmission over long cable runs or in noisy environments. It features a half-duplex communication capability which allows for bidirectional communication on a single pair of wires, making it an ideal choice for industrial, network, and automation applications where efficient data exchange is a necessity.

Key Features

  • Electrical Interface: The MAX3485AEASA+T is compliant with the RS-485 and RS-422 standards, ensuring compatibility with a wide range of industrial communication protocols.
  • Data Rate: With a maximum data rate of 2.5Mbps, this transceiver can handle high-speed data transmission while maintaining signal integrity.
  • Slew-Rate Limiting: The built-in slew-rate limiting reduces electromagnetic interference (EMI) and minimizes reflections caused by improperly terminated cables, enhancing data reliability.
  • Low Power Operation: It operates from a single 3.3V supply, making it suitable for power-sensitive applications.
  • Extended Temperature Range: The device is specified for operation from -40°C to +85°C, ensuring reliable performance in extreme environments.
  • Fail-Safe Receiver: The receiver has a fail-safe feature that guarantees a logic-high output if the input is open circuit, shorted, or idle (no signal present), providing additional robustness in fault conditions.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is provided, with ±15kV Human Body Model (HBM) protection on the transceiver's bus pins.
  • Packaging: The MAX3485AEASA+T comes in a space-saving 8-pin SOIC package, which is suitable for compact designs.

Applications

Thanks to its reliability and performance, the MAX3485AEASA+T is an excellent choice for various applications, including:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Telecommunications Equipment
  • Data Acquisition Systems

Maxim Integrated's commitment to quality and reliability is evident in the MAX3485AEASA+T transceiver, making it a trusted solution for your RS-485/RS-422 communication needs.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1940 $53.7300
105+ $0.9797 $102.8685
160+ $0.9491 $151.8560
220+ $0.9185 $202.0700
285+ $0.8879 $253.0515
380+ $0.7960 $302.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,260 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess