EN
  • EN
  • DE

PCF8574TS/3,118

Part No PCF8574TS/3,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description Interface - I/O Expanders I/O EXPANDER I2C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series PCF8574
Mounting Style SMD/SMT
Package / Case SSOP-20
Interface Type I2C, Serial
Number of I/Os 8 I/O
Interrupt Output With Interrupt
Supply Voltage - Min 2.5 V
Supply Voltage - Max 6 V
Maximum Clock Frequency 100 kHz
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
ESD Protection 2 kV
Output Current 25 mA
Output Type Open Drain
Product I/O Expanders
Type I/O Expander
Brand NXP Semiconductors
Logic Family PCF8574
Logic Type I/O Expander
Operating Supply Current 40 uA
Operating Supply Voltage 2.5 V to 6 V
Pd - Power Dissipation 400 mW
Product Type I/O Expanders
Standard Pack Qty 2500
Subcategory Interface ICs
Ultra Librarian 3D Model Ultra Librarian PCF8574TS/3,118 CAD Model

Description

The PCF8574TS/3,118 is a robust, versatile I/O expander chip manufactured by NXP Semiconductors. This integrated circuit is designed to provide general-purpose remote I/O expansion via the two-wire bidirectional I²C-bus (Inter-Integrated Circuit) for most microcontroller families. Its primary function is to help microcontrollers interface with a variety of peripherals through a minimized number of pins, thereby simplifying the design and freeing up valuable GPIOs for other tasks.

Key Features

  • I²C Interface: Operates as a slave device on the I²C-bus with multiple address options, allowing for up to eight devices on the same bus without address conflicts.
  • 8-Bit Remote I/O Ports: Each port can be used as an input or output without the use of a microcontroller, enhancing design flexibility and reducing component count.
  • Interrupt Output: An interrupt output is activated when any input state differs from its corresponding input port register state, which is particularly useful for detecting button presses or other input events.
  • Low Standby Current: The device features a low standby current, making it suitable for battery-powered applications where power conservation is crucial.
  • High Noise Immunity: Inputs and outputs are designed to withstand high levels of noise, ensuring reliable operation in electrically noisy environments.
  • Package: The PCF8574TS/3,118 comes in a compact SSOP20 package, which is suitable for space-constrained applications.

Applications

The PCF8574TS/3,118 is ideally suited for a wide range of applications, including:

  • Industrial control systems
  • Sensor networks
  • Home automation
  • Robotics
  • Portable electronics

Technical Specifications

  • Supply Voltage: 2.5V to 6V
  • Operating Frequency: Up to 400 kHz on the I²C-bus
  • Operating Temperature: -40°C to +85°C

With its easy integration, low power consumption, and ability to drive multiple GPIOs, the PCF8574TS/3,118 is an excellent choice for expanding the I/O capabilities of your microcontroller-based projects and products.

You May Also Be Interested in

Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16X2QFN / I/O Expander 8 I²C, SMBus 400 kHz 16-X2QFN (1.6x1.6)
Lowest to $1.6212
Texas Instruments
REMOTE 16-BIT I2C AND SMBUS, LOW / I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)
Lowest to $2.8642
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Microchip Technology
IC EXPANDER SPI 16BIT I/O 28SDIP / I/O Expander 16 SPI 10 MHz 28-SPDIP
Lowest to $3.6759
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C 1 MHz 16-TSSOP
Lowest to $1.3688
ON Semiconductor
IC XPNDR 100KHZ I2C 24WQFN / I/O Expander 8 I²C 100 kHz 24-WQFN (4x4)
Lowest to $4.3014
NXP / Nexperia
LOW-VOLTAGE TRANSLATING 16-BIT I / I/O Expander 16 I²C, SMBus 400 kHz 24-X2QFN (2x2)
Lowest to $1.4921

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6302 $57.0570
75+ $1.3376 $100.3200
120+ $1.2958 $155.4960
160+ $1.2540 $200.6400
210+ $1.2122 $254.5620
280+ $1.0868 $304.3040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess