EN
  • EN
  • DE

PCF8571P

Part No PCF8571P
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270366-PCF8571P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF8571P CAD Model

Description

Overview of NXP PCF8571P

The NXP PCF8571P is a highly integrated and versatile I/O expander chip that serves as a valuable component in microcontroller-based systems. It is designed to provide additional input/output (I/O) ports, which are especially useful in applications where the microcontroller does not have enough I/O pins to handle all the peripheral devices or when there is a need to expand the I/O capability without upgrading the microcontroller itself.

Key Features

  • Expander Capabilities: The PCF8571P offers 8-bit quasi-bidirectional I/O ports, which can be used to significantly expand the I/O capabilities of a microcontroller system.
  • Addressing: It supports a 4-bit address space, allowing up to 16 of these devices to be connected on the same I2C-bus without address conflicts.
  • Communication: The device utilizes the I2C-bus protocol for communication, ensuring easy integration and compatibility with most microcontroller architectures.
  • Operating Voltage: It operates over a wide voltage range, accommodating various system requirements.
  • Package: The PCF8571P is available in a DIP16 plastic dual in-line package, making it suitable for breadboard prototyping as well as for production PCBs.

Applications

The versatility of the PCF8571P makes it suitable for a wide array of applications, including:

  • Home automation systems
  • Industrial control systems
  • Robotics
  • Embedded systems requiring additional I/O ports

Why Choose the PCF8571P?

Designers and engineers favor the PCF8571P for its ease of use, the flexibility it offers in system design, and its ability to scale projects without significant changes to the core microcontroller. Its I2C interface ensures seamless communication and interoperability with a wide range of devices. Furthermore, the device's low power consumption and broad voltage range make it an excellent choice for battery-powered and variable power supply applications.

Overall, the NXP PCF8571P is a reliable and practical solution for expanding the I/O capabilities of microcontroller-based systems, allowing for more complex and feature-rich applications.

You May Also Be Interested in

Samsung
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8928 $58.9280
24+ $4.8348 $116.0352
37+ $4.6835 $173.2895
51+ $4.5334 $231.2034
66+ $4.3821 $289.2186
89+ $3.9282 $349.6098
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,380 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess