EN
  • EN
  • DE

P1015AP10

Part No P1015AP10
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWIT SMPS CM 7DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Supply Voltage - Operating 8.5 V to 10 V
Duty Cycle 67%
Frequency - Switching 100kHz
Power (Watts) 19W
Fault Protection Over Temperature, Short Circuit
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 7-PDIP
Mounting Through Hole
Win Source Part Number 060954-P1015AP10
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P1015AP10 CAD Model

Description

Product Overview: P1015AP10 - ON Semiconductor

The P1015AP10 is a robust and reliable power management semiconductor device designed and manufactured by ON Semiconductor, a leading company in the energy-efficient innovations and power semiconductor solutions. This device is part of the NCP101x series, which offers integrated high-voltage switching regulators that are specifically engineered to deliver a cost-effective solution for offline switchers.

Featuring an integrated fixed-frequency current-mode controller and a 700 V MOSFET, the P1015AP10 is capable of delivering a high level of performance with excellent power efficiency. It is designed for a wide range of applications, including auxiliary power supplies, standby power supplies for TVs and monitors, and other low-power utility devices.

The P1015AP10 simplifies the power supply design by integrating numerous protection features. It includes a built-in brown-out detector, which ensures that the device maintains stable operation under conditions of sagging line voltage. Additionally, the device has over-temperature protection, over-current protection, and a short-circuit protection mechanism, which helps to prevent damage to the device and the system it powers in the event of a fault.

With its adjustable over-current protection and auto-recovery feature, the P1015AP10 can be tailored to specific application requirements, enhancing the safety and reliability of the end product. The device also supports a wide operating frequency range, which provides designers with the flexibility to optimize the size of the transformer and other passive components, resulting in a compact and cost-effective power solution.

The P1015AP10 is available in a standard TO-220 package, which is well-known for its ease of mounting and excellent thermal characteristics. This package is suitable for through-hole mounting, making it ideal for a variety of PCB layouts.

In summary, the P1015AP10 from ON Semiconductor is a high-voltage switcher that offers a blend of performance, efficiency, and reliability. Its integrated features and protections make it a go-to choice for designers looking to create robust power supply units with minimal external components.

You May Also Be Interested in

Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess