EN
  • EN
  • DE

FSQ0465RBLDTU

Part No FSQ0465RBLDTU
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Green-Mode Fairchild Power Switch (FPS) for Quasi-Resonant Operation - Low EMI and High Efficiency | IC PWM/SENSEFET QRC TO-220F-6L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 12V
Supply Voltage 8V ~ 20V
Switching Frequency 48kHz ~ 67kHz
Power (W) 70W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features Sync
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Package TO-220-6 Full Pack, Formed Leads
Supplier Device Package TO-220F-6L (L-Forming)
Mounting Style Through Hole
Family Part Number FSQ0465
Manufacturer Pack Quantity 400
MSL Level 1 (Unlimited)
Win Source Part Number 1176024-FSQ0465RBLDTU
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FSQ0465RBLDTU CAD Model

Description

ON Semiconductor FSQ0465RBLDTU Overview

The ON Semiconductor FSQ0465RBLDTU is a cutting-edge power switch designed for high-efficiency power conversion applications. This robust component integrates a fully avalanche-rated SenseFET with a current mode PWM (Pulse Width Modulation) controller in a single package. The device is part of ON Semiconductor's Fairchild Power Switch (FPS) series, which is renowned for its reliability and performance in power supply systems.

Key Features

  • High Performance: The FSQ0465RBLDTU is engineered to deliver high efficiency and low power dissipation, which is crucial for reducing energy consumption in power supplies.
  • Advanced Technology: It incorporates ON Semiconductor's proprietary green-mode function, which provides off-time modulation to continuously decrease the switching frequency under light-load conditions. This feature significantly enhances the power efficiency and reduces standby power consumption.
  • Protection Mechanisms: The device includes various protection features such as over-voltage protection (OVP), over-load protection (OLP), and thermal shutdown (TSD), ensuring safe operation under abnormal conditions.
  • Wide Operating Range: The FSQ0465RBLDTU operates over a broad voltage range, accommodating various applications and ensuring flexibility in design.
  • Easy Integration: The built-in soft-start feature minimizes the stress on the power switch during startup, simplifying the integration into power circuits and enhancing system reliability.

Applications

The versatility of the FSQ0465RBLDTU makes it suitable for a wide array of applications, particularly where power efficiency and space-saving are paramount. It is commonly used in:

  • Switched Mode Power Supplies (SMPS)
  • Adapters for Chargers
  • Power Supplies for LCD Monitors and TVs
  • Standby and Auxiliary Power Supplies

Quality and Reliability

ON Semiconductor is a trusted leader in semiconductor solutions, and the FSQ0465RBLDTU is no exception when it comes to quality. It is manufactured to meet the highest industry standards, ensuring long-term reliability for mission-critical systems. With its advanced features and comprehensive protections, the FSQ0465RBLDTU is an excellent choice for designers looking to enhance power system performance while maintaining energy efficiency and reliability.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7696 $61.9360
80+ $1.4521 $116.1680
125+ $1.4067 $175.8375
170+ $1.3613 $231.4210
220+ $1.3159 $289.4980
295+ $1.1797 $348.0115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 264 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess