EN
  • EN
  • DE

PC74HCT08T

Part No PC74HCT08T
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269118-PC74HCT08T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC74HCT08T CAD Model

Description

The PC74HCT08T is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard no. 7A. This integrated circuit is part of the 74HCT family, which is known for its high noise immunity and low power consumption.

Key Features

  • Logic Type: AND Gate
  • Number of Circuits: 4
  • Inputs per Circuit: 2
  • Output Current: 4 mA
  • Supply Voltage Range: 4.5 V to 5.5 V
  • Operating Temperature Range: -40°C to +125°C
  • Logic Case Style: SO
  • No. of Pins: 14 pins
  • Propagation Delay: 8ns at 4.5V, 10ns at 6V

Product Description

The PC74HCT08T is a robust quadruple 2-input AND gate integrated circuit, designed for use in a wide array of applications. Its high-speed performance is attributed to the Si-gate CMOS technology, which ensures fast switching with minimal power dissipation. This makes the PC74HCT08T an ideal choice for interfacing with TTL levels.

Each gate in the PC74HCT08T operates with a 4 mA output current and has a typical propagation delay of 8ns, ensuring efficient and reliable performance for high-speed logic operations. The device operates over a wide supply voltage range from 4.5 V to 5.5 V, which allows for flexibility in various system designs and ensures compatibility with most 5V systems.

The PC74HCT08T is housed in a small-outline package, making it suitable for space-constrained applications. It is also characterized for operation from -40°C to +125°C, which allows for use in industrial environments with extreme temperature conditions.

With its combination of speed, low power consumption, and robustness, the PC74HCT08T from NXP is an excellent choice for designers looking to implement reliable logic functions in their digital systems.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Lowest to $0.2615
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess