The BZV49-C47 is a high-performance zener diode designed by NXP Semiconductors, a leader in the electronics industry. This zener diode is specifically engineered to provide a precise voltage regulation solution for a wide range of electronic applications. With its robust construction and reliable performance, the BZV49-C47 is an ideal choice for designers and engineers looking for a dependable voltage reference or protection device.
Key Features
- Nominal Zener Voltage: The BZV49-C47 offers a nominal zener voltage of 47V, making it suitable for various circuit designs that require voltage regulation at this level.
- Power Dissipation: With a power dissipation of 1.3W, this zener diode can withstand higher power levels, providing stable performance under various operating conditions.
- Tolerance: The zener voltage tolerance is specified at ±5%, ensuring precise voltage regulation and consistent performance across different devices.
- Package Type: Encased in an SOT223 surface-mount package, the BZV49-C47 is designed for efficient PCB mounting and space-saving integration into modern electronic systems.
- Temperature Stability: The BZV49-C47 maintains its performance over a wide operating temperature range, ensuring reliability in various environmental conditions.
Applications
The BZV49-C47 zener diode is versatile and can be used in a multitude of applications, including:
- Voltage regulation modules
- Overvoltage protection circuits
- Power management systems
- Consumer electronics
- Telecommunication devices
- Automotive electronics
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality components. The BZV49-C47 zener diode is manufactured with stringent quality control processes, ensuring that each unit meets the highest standards of performance and reliability. Whether for industrial, commercial, or consumer applications, the BZV49-C47 from NXP is a superior choice for designers who require a reliable voltage regulation solution.