EN
  • EN
  • DE

PCF8566T/S480

Part No PCF8566T/S480
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD DVR UNIV LOW-MUX 40VSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Display Type LCD
Configuration 7 Segment + DP, 14 Segment (24 Segment)
Digits or Characters 6 Characters, 12 Digits, 96 Elements
Operating Supply Current 30μA
Supply Voltage - Operating 2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-VSO
Win Source Part Number 209682-PCF8566T/S480
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF8566T/S480 CAD Model

Description

Overview of NXP PCF8566T/S480

The NXP PCF8566T/S480 is a versatile and efficient universal LCD driver designed to drive dot matrix graphic displays at a low multiplex rate. It is an essential component for developers and engineers looking to create sophisticated display interfaces for a wide range of applications, from automotive dashboards to home appliances and industrial instruments.

Key Features

  • High Integration: The PCF8566T/S480 is capable of controlling a large number of LCD segments, making it suitable for products requiring detailed graphic displays.
  • Low Power Consumption: This LCD driver is optimized for low power consumption, which is critical for battery-powered devices, ensuring longer operation times between charges.
  • Multiplex Rate: It supports a low multiplex rate, which is ideal for achieving high-quality visual performance in displays with fewer connections and simpler construction.
  • Versatility: The device is designed for compatibility with most microcontrollers, providing flexibility in design and ease of integration into various systems.
  • Interface Options: It offers a range of data interfaces, including I2C-bus and Serial, enabling easy communication with the host processor.

Applications

The NXP PCF8566T/S480 is suitable for a variety of applications where a reliable and effective display driver is required. It is commonly used in:

  • Automotive dashboard displays
  • Portable instruments
  • Medical devices
  • Home appliances
  • Industrial control panels

Technical Specifications

The PCF8566T/S480 boasts a range of technical specifications that make it a powerful choice for driving complex LCDs:

  • Display Data RAM: Integrated RAM for display data storage simplifies the design process.
  • Supply Voltage: It operates over a wide range of supply voltages, accommodating various power supply designs.
  • Package: The device comes in a compact SOT163-1 package, which is conducive to space-constrained applications.

Overall, the NXP PCF8566T/S480 LCD driver is a high-performance solution for developers looking to create advanced display interfaces with minimal power consumption and maximum design flexibility.

You May Also Be Interested in

Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess