EN
  • EN
  • DE

PCF8553DTT/AJ

Part No PCF8553DTT/AJ
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC DRVR 7 SEGMENT 56TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features LCD Driver 56-TSSOP
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 56-TFSOP (0.240", 6.10mm Width)
Case / Package 56-TSSOP
Family Name PCF8553
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-14373-2, 568-14373-1, 568-14373-6, PCF8553DTT/AJ-ND, 935304762118
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930121-PCF8553DTT/AJ
Ultra Librarian 3D Model Ultra Librarian PCF8553DTT/AJ CAD Model

Description

The NXP PCF8553DTT/AJ is a sophisticated, low-power, real-time clock/calendar (RTC) IC that provides a comprehensive timekeeping solution for a wide range of applications. Manufactured by NXP Semiconductors, a leader in the industry, this RTC chip is designed to maintain accurate time and date information, which is critical in systems where precise timekeeping is vital.

Key Features

  • High Accuracy: The PCF8553DTT/AJ offers high timekeeping accuracy with minimal drift, ensuring reliable performance for time-sensitive applications.
  • Low Power Consumption: Designed for power-sensitive devices, this RTC utilizes minimal power, making it ideal for battery-operated or portable devices.
  • Flexible Clock Output: The device provides a programmable clock output for peripheral devices, which can be set to different frequencies to meet various application requirements.
  • I2C-Bus Interface: Equipped with an I2C-bus interface, it ensures easy integration with most microcontrollers and processors, facilitating communication and configuration.
  • Alarm Function: An integrated alarm function allows users to set alarms for specific times, which can be used to trigger events or wake up the system from a low-power state.
  • Timer Function: It also includes a timer function that can be used for creating time delays or measuring time intervals.

Applications

The NXP PCF8553DTT/AJ is versatile and can be used in a variety of applications, including but not limited to:

  • Consumer Electronics (e.g., smartwatches, clocks, and digital cameras)
  • Industrial Systems (e.g., automation control clocks)
  • Portable Medical Devices
  • Utility Meters
  • IoT Devices

Product Specifications

Attribute Details
Package TSSOP8
Supply Voltage 1.0 V to 5.5 V
Frequency 32.768 kHz
Interface I2C-bus
Temperature Range -40°C to +85°C

The NXP PCF8553DTT/AJ is a reliable and efficient solution for any design requiring an RTC, providing the precision and flexibility needed for modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.5062
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3872 $63.8720
23+ $5.2414 $120.5522
35+ $5.0774 $177.7090
48+ $4.9134 $235.8432
61+ $4.7494 $289.7134
82+ $4.2585 $349.1970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess