Products specifications Report Issue?

Mounting Type Chassis Mount
Coil Voltage 12VDC
Contact Form SPST-NO (DM) (1 Form X)
Contact Rating (Current) 100 A
Switching Voltage 900VDC - Max
Features Sealed - Hermetically
Termination Style Stud
Temperature Range - Operating -40°C ~ 85°C
Must Operate Voltage 8 VDC
Must Release Voltage 1.2 VDC
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1549316-LEV100A4ANH
Ultra Librarian 3D Model Ultra Librarian LEV100A4ANH CAD Model

You May Also Be Interested in

Omron
RELAY GEN PURPOSE 4PST 40A 24V
Need more? Email Us
ECAD model for G7Z-3A1B-02Z-B DC24
Omron
REVERSING MAGNETIC CONTACTOR,24
Need more? Email Us
ECAD model for J7KCR-12-01 AC24
Omron
AUXILIARY RELAY,24 VAC,4PST-4NO
Need more? Email Us
ECAD model for J7KCA-40 AC24
Omron
CONTACTOR 3 POLES AUX 1NC
Need more? Email Us
ECAD model for J7KN-18D-01 24
Omron
MAGNETIC CONTACTOR,110 VAC,SPST-
Need more? Email Us
ECAD model for J7KC-12-01 AC110
Omron
RELAY CONTACTOR 4PST 10A 125V
Need more? Email Us
ECAD model for J7KNA-AR-22 125D
Omron
CONTR,10A,1NO,0NC,AC24
Need more? Email Us
ECAD model for J7KN-22-10 24
Omron
AUXILIARY RELAY,440 VAC,4PST-2NO
Need more? Email Us
ECAD model for J7KCA-22 AC440
Omron
MAGNETIC CONTACTOR,440 VAC,SPST-
Need more? Email Us
ECAD model for J7KC-12-01 AC440

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.6718
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention