EN
  • EN
  • DE

PCF8536AT/1,118

Part No PCF8536AT/1,118
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC DRVR 7 SEGMENT 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features LED, LCD Driver 56-TSSOP
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 56-TFSOP (0.240", 6.10mm Width)
Case / Package 56-TSSOP
Family Name PCF8536
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-8447-2, 568-8447-1, 568-8447-6, PCF8536AT1118, 935294042118
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888748-PCF8536AT/1,118
Ultra Librarian 3D Model Ultra Librarian PCF8536AT/1,118 CAD Model

Description

Overview of NXP PCF8536AT/1,118

The NXP PCF8536AT/1,118 is a versatile and powerful LCD driver designed for driving dot matrix graphic displays. It is an ideal choice for applications that require the display of complex information in a clear and visually appealing manner. The PCF8536AT/1,118 is part of NXP's esteemed range of interface products, known for their reliability and performance.

Key Features

  • Display Support: The device supports a wide range of LCD types, including STN, FSTN, and DSTN displays, making it highly adaptable to various display requirements.
  • High Multiplex Rate: With a multiplex rate of up to 1:68, the PCF8536AT/1,118 can drive displays with a large number of segments, offering flexibility in the design of the graphical interface.
  • On-Chip Memory: It comes with an on-chip display RAM, which allows for efficient storage of the display data and reduces the need for constant refreshing, thus saving power.
  • Interface Options: The device provides multiple interface options, including I²C-bus, SPI-bus, and parallel interface, offering versatility in connectivity with microcontrollers or processors.
  • Extended Temperature Range: It operates over an extended temperature range, making it suitable for use in harsh environments and various industrial applications.
  • Low Power Consumption: The PCF8536AT/1,118 is designed for low power consumption, which is critical for battery-operated devices and applications where power efficiency is key.

Applications

The NXP PCF8536AT/1,118 is commonly used in a wide range of applications, including:

  • Automotive displays
  • Home appliances
  • Industrial control panels
  • Medical equipment
  • Consumer electronics

Product Specifications

Attribute Value
Manufacturer NXP
Part Number PCF8536AT/1,118
Package/Case TSSOP56
Operating Voltage 2.5V to 5.5V
Operating Temperature -40°C to +85°C

With its robust feature set and proven performance, the NXP PCF8536AT/1,118 is a reliable choice for designers looking to create sophisticated display solutions for their products.

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.5062
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Silicon Labs
Lowest to $6.3275
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess