EN
  • EN
  • DE

PCF8532U/2DA/1,026

Part No PCF8532U/2DA/1,026
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD DRIVER UNIV UNCASED / Dot Matrix Display LCD Driver 2.5V/3.3V/5V 197-Pin Bare Die Waffle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray - Waffle
Display Type LCD
Configuration 7 Segment + DP, 14 Segment + DP + AP, Dot Matrix
Interface I2C, 2-Wire Serial
Digits or Characters 40 Characters, 80 Characters, 640 Elements
Operating Supply Current 18μA
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package Die
Manufacturer Package Die
Win Source Part Number 791537-PCF8532U/2DA/1,026
Popularity Medium
Supply and Demand Status Limited
Family Name PCF8532
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCF8532U/2DA/1,026 CAD Model

Description

Introducing the NXP PCF8532U/2DA/1,026 LCD Driver

The NXP PCF8532U/2DA/1,026 is a cutting-edge LCD driver designed for high-performance display applications. This compact and versatile integrated circuit is engineered to drive liquid crystal displays with precision and efficiency, making it an ideal choice for developers and manufacturers in the consumer electronics industry.

Key Features:

  • High Multiplex Rate: The PCF8532U/2DA/1,026 supports a high multiplex rate, which is essential for driving displays with a large number of segments, ensuring clear and crisp visual outputs.
  • Extended Temperature Range: This device operates reliably across a wide temperature range, making it suitable for use in various environments and applications, from industrial controls to portable consumer electronics.
  • Low Power Consumption: Designed with energy efficiency in mind, the LCD driver keeps power consumption to a minimum, extending the battery life of portable devices.
  • Flexible Interface Options: The driver provides multiple interface options, including I²C, SPI, and parallel interfaces, offering designers the flexibility to choose the best fit for their system architecture.
  • On-Chip Generation of LCD Supply Voltage: The integrated voltage generation reduces the need for external components, simplifying design and saving on circuit board space.

Applications:

The PCF8532U/2DA/1,026 is versatile enough to be used in a wide array of applications, including:

  • Automotive dashboards and infotainment systems
  • Home appliances with display panels
  • Industrial control interfaces
  • Medical equipment
  • Portable instruments and devices

Technical Specifications:

With its robust design and technical prowess, the NXP PCF8532U/2DA/1,026 boasts specifications that cater to demanding display requirements:

  • Supply voltage: 2.5V to 6.0V
  • Display data RAM: 80 x 4 bits
  • Display drive: Static to 1/26 multiplex
  • Temperature range: -40°C to +85°C

Whether you're developing the latest consumer gadget or a sophisticated industrial system, the NXP PCF8532U/2DA/1,026 LCD driver offers the reliability, flexibility, and performance needed to create a superior visual display experience.

You May Also Be Interested in

Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,710 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess