EN
  • EN
  • DE

PCF85263ATL/AX

Part No PCF85263ATL/AX
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Real Time Clock (RTC) IC Clock/Calendar - I²C, 2-Wire Serial 10-XFDFN Exposed Pad
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 10-XFDFN Exposed Pad
Case / Package 10-DFN (2.6x2.6)
Family Name PCF85263
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935302602115, 568-11541-6, 568-11541-1, 568-11541-2
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888745-PCF85263ATL/AX
Ultra Librarian 3D Model Ultra Librarian PCF85263ATL/AX CAD Model

Description

NXP PCF85263ATL/AX Tiny Real-Time Clock/Calendar

The NXP PCF85263ATL/AX is a state-of-the-art Real-Time Clock (RTC) and calendar optimized for low power consumption and with a wealth of features for time-tracking applications. This small-footprint, I²C-bus interface RTC is ideal for a wide range of applications in consumer electronics, industrial, and utility metering.

Key Features

  • Time Accuracy: The device maintains accurate time tracking with a frequency offset of less than 5 ppm at room temperature, ensuring precision in time-sensitive applications.
  • Calendar Functionality: It includes an automatic leap year correction and supports seconds, minutes, hours, day, date, month, and year information. The calendar is accurate until 2099, with no need for manual updates.
  • Low Power Consumption: Designed for battery-powered devices, it operates in a wide voltage range from 1.3 V to 5.5 V, making it highly versatile for various power scenarios.
  • Programmable Clock Output: The PCF85263ATL/AX features a programmable clock output for peripheral devices, allowing for system-wide synchronization.
  • Alarm and Timer Functions: It includes an alarm function that can be set to a specific time or date, and a countdown timer for added functionality.
  • Small Package: Available in a tiny package, it is perfect for space-constrained applications, offering a compact solution without compromising on features.
  • I²C Interface: The device's I²C-bus interface supports both Standard-mode and Fast-mode, providing easy integration with most microcontrollers.

Applications

The versatility of the NXP PCF85263ATL/AX makes it suitable for a variety of applications, including:

  • Portable devices such as wearables and handheld electronics
  • Industrial systems requiring precise timekeeping
  • Utility metering equipment
  • Smart home automation systems
  • IoT devices

With its combination of low power consumption, extensive timekeeping features, and small size, the NXP PCF85263ATL/AX RTC is an excellent choice for designers looking to add reliable time and date functionality to their projects without a significant power or space footprint.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0221 $51.1050
120+ $0.8386 $100.6320
185+ $0.8124 $150.2940
255+ $0.7862 $200.4810
330+ $0.7600 $250.8000
445+ $0.6814 $303.2230
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess