EN
  • EN
  • DE

74HCT123DB,118

Part No 74HCT123DB,118
Manufacturer NXP / Nexperia
Catalog Logic - Multivibrators
Description IC DUAL RETRIG MULTIVIB 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 77ns
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 119771-74HCT123DB,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT123DB,118 CAD Model

Description

Product Overview: 74HCT123DB,118

The 74HCT123DB,118 is a high-speed Si-gate CMOS device and is pin-compatible with Low-power Schottky TTL (LSTTL). Manufactured by NXP, a leader in the semiconductor industry, this product is part of the 74HCT family, known for its robust performance and compatibility with TTL levels.

Key Features

  • Dual Retriggerable Monostable Multivibrator: The 74HCT123DB,118 contains two independent monostable multivibrators, making it ideal for implementing delay lines, timers, and pulse width modulation circuits.
  • Wide Supply Voltage Range: It operates on a supply voltage ranging from 4.5V to 5.5V, providing flexibility in various circuit designs and ensuring compatibility with standard 5V systems.
  • High Noise Immunity: The device boasts a high noise immunity characteristic of the 74HCT family, ensuring reliable performance in electrically noisy environments.
  • Standard Output Capability: It can drive up to 10 LSTTL loads, which means it can directly interface with most TTL series circuits without additional components.
  • Low Power Consumption: The 74HCT123DB,118 has a reduced power consumption compared to traditional TTL circuits, making it suitable for power-sensitive applications.
  • Schmitt-trigger Action: Inputs include Schmitt triggers, which provide hysteresis and help in transforming slowly changing input signals into sharply defined jitter-free output signals, enhancing the device's performance in applications prone to signal noise.

Applications

The 74HCT123DB,118 is versatile and can be used in a wide range of applications, such as:

  • Timing circuits
  • Wave and pulse-shaping circuits
  • Oscillators
  • Logic circuitry

Quality and Reliability

NXP is committed to delivering high-quality products. The 74HCT123DB,118 is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. It is available in a small-outline package, making it suitable for space-constrained applications.

With its combination of features, the 74HCT123DB,118 from NXP represents a reliable and efficient solution for designers looking to incorporate monostable multivibrators in their digital logic designs.

You May Also Be Interested in

Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $5.4410
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $58.2090
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Texas Instruments
SN54123 RETRIGGERABLE MONOSTABLE / Monostable Multivibrator
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.2540
Nexperia USA Inc.
IC MULTIVIBRATOR 5NS 16DHVQFN / Monostable Multivibrator 5 ns 16-DHVQFN (2.5x3.5)
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $10.1866

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess