EN
  • EN
  • DE

PCF85163T/1518

Part No PCF85163T/1518
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description REAL-TIME CLOCK AND CALENDAR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 888744-PCF85163T/1518
Ultra Librarian 3D Model Ultra Librarian PCF85163T/1518 CAD Model

Description

NXP PCF85163T/1518 Real-Time Clock (RTC) IC

The NXP PCF85163T/1518 is a compact, low-power, real-time clock/calendar (RTC) IC that offers a wealth of features for time-tracking applications in various electronic devices. Designed with precision and reliability in mind, this RTC IC is an ideal choice for embedded systems requiring accurate timekeeping, such as smart meters, home automation, handheld devices, and industrial control systems.

Key Features:

  • Timekeeping Accuracy: The PCF85163T/1518 maintains precise timekeeping with a frequency offset of less than 5 ppm at room temperature, ensuring minimal drift over time.
  • Low Power Consumption: With a typical current consumption of only 0.22 μA at VDD = 3.0 V and T amb = 25 °C, it is optimized for battery-powered applications where power efficiency is critical.
  • Flexible Power Management: The device supports a wide voltage range from 1.0 V to 5.5 V, allowing it to operate in diverse power environments.
  • Programmable Clock Output: A programmable clock output function can be used for peripheral device clocking, further enhancing the IC's versatility.
  • Alarm and Timer Functions: Integrated alarm and timer capabilities enable scheduled tasks and alerts, which are essential for many time-based applications.

Technical Specifications:

  • 400 kHz two-wire I²C-bus interface (at VDD = 1.8 V to 5.5 V)
  • Internal Power-On Reset (POR)
  • 365-day calendar with leap year correction
  • Timestamp function for 4 bytes of user programmable data
  • Countdown timer with repeat function
  • Programmable offset register for frequency adjustment

The PCF85163T/1518 is available in a small TSSOP14 package, making it suitable for space-constrained applications. Its simple interface and comprehensive feature set make it easy to integrate into various designs, providing a reliable and cost-effective solution for maintaining accurate time and date information.

With its robust design and NXP's commitment to quality, the PCF85163T/1518 RTC IC is a dependable component for any time-sensitive electronic system.

You May Also Be Interested in

ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4123 $51.5375
300+ $0.3383 $101.4900
460+ $0.3278 $150.7880
635+ $0.3172 $201.4220
820+ $0.3066 $251.4120
1,095+ $0.2749 $301.0155
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess