EN
  • EN
  • DE

PCF85063AT/AAZ

Part No PCF85063AT/AAZ
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Real Time Clock (RTC) IC Clock/Calendar - I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name PCF85063
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-PCF85063AT/AAZTR, 935303639515, 568-PCF85063AT/AAZDKR, PCF85063AT/AAZ-ND, 568-PCF85063AT/AAZCT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844789-PCF85063AT/AAZ
Ultra Librarian 3D Model Ultra Librarian PCF85063AT/AAZ CAD Model

Description

NXP PCF85063AT/AAZ Real-Time Clock (RTC)

The NXP PCF85063AT/AAZ is a highly integrated Real-Time Clock (RTC) IC that offers a comprehensive timekeeping solution for a wide array of applications. This tiny, low-power component is designed to provide accurate time and date information, ranging from seconds to years, making it an essential element in systems that require a reliable time base.

Key Features:

  • Timekeeping Accuracy: The device maintains precise time with minimal drift, ensuring long-term reliability for time-sensitive applications.
  • Low Power Consumption: It operates with a very low current, making it ideal for battery-powered or energy-sensitive systems.
  • Wide Voltage Range: The PCF85063AT/AAZ can function across a broad voltage range, accommodating various power supply specifications.
  • I2C-Bus Interface: The integrated I2C interface facilitates easy communication with microcontrollers and processors, allowing for straightforward integration into existing designs.
  • Programmable Clock Output: A programmable clock output feature provides additional flexibility, enabling the RTC to serve as a clock reference for other components within a system.
  • Compact Package: Housed in a small package, the PCF85063AT/AAZ is suitable for space-constrained applications.

Applications:

The PCF85063AT/AAZ is versatile and can be used in various applications, including:

  • Consumer electronics such as wearables, smart home devices, and multimedia systems
  • Industrial and IoT devices requiring accurate timekeeping for data logging or scheduled operations
  • Portable medical devices where time-stamping is crucial for patient data
  • Automotive systems for time-based functions and diagnostics

Overall, the NXP PCF85063AT/AAZ Real-Time Clock provides a reliable and efficient solution for maintaining accurate time in electronic systems. Its combination of features, such as low power consumption and a versatile I2C-bus interface, along with its compact footprint, makes it an excellent choice for designers looking to enhance their products with precise timekeeping capabilities.

You May Also Be Interested in

Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $1.3504
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.7597
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7110 $53.3250
175+ $0.5834 $102.0950
270+ $0.5652 $152.6040
370+ $0.5469 $202.3530
475+ $0.5287 $251.1325
635+ $0.4740 $300.9900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,250 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess