EN
  • EN
  • DE

PCF51JM128VQH

Part No PCF51JM128VQH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64QFP / MCU 32-bit ColdFire RISC 128KB Flash 3.3V/5V 64-Pin PQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MCF51JM
Packaging Tray
Part Status Obsolete(EOL)
Core Processor Coldfire V1
Core Size 32-Bit
Speed 50MHz
Connectivity CAN, I2C, SCI, SPI, USB OTG
Peripherals LVD, PWM, WDT
Number of I/O 51
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 12x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 64-QFP
Manufacturer Package 64-QFP (14x14)
Win Source Part Number 791524-PCF51JM128VQH
Popularity Medium
Supply and Demand Status Limited
Family Name PCF51JM128
Introduction Date June 20, 2007
ECCN 5A992
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PCF51JM128VQH CAD Model

Description

NXP PCF51JM128VQH Microcontroller

The NXP PCF51JM128VQH is a highly integrated microcontroller that belongs to NXP's Flexis series of controllers, which are known for their flexibility and compatibility across the 8-bit S08 and 32-bit ColdFire V1 families. This particular microcontroller is designed to offer a seamless upgrade path for developers looking to scale their applications from 8-bit to 32-bit performance without significant redesign.

At the heart of the PCF51JM128VQH is a ColdFire V1 core that operates at a frequency of up to 50.33 MHz, providing a robust platform for embedded applications that require a combination of low power consumption and high processing capabilities. The device comes with 128KB of flash memory, ensuring ample space for complex programs and algorithms, and 16KB of RAM for efficient data manipulation and storage.

One of the standout features of this microcontroller is its rich set of peripherals. It includes multiple communication interfaces such as I2C, SPI, and UARTs, which facilitate easy connectivity with a variety of external devices and systems. The PCF51JM128VQH also features an array of analog modules, including an Analog-to-Digital Converter (ADC) with up to 12 channels and a high precision internal voltage reference, making it suitable for sensor interfacing and data acquisition tasks.

For timing and control applications, the device is equipped with multiple timers, including a Real-Time Clock (RTC), Programmable Interrupt Timers (PIT), and a Pulse Width Modulator (PWM) for accurate control of external devices like motors and actuators. Additionally, the microcontroller supports up to 70 General Purpose Input/Output (GPIO) pins, providing the flexibility needed to interface with a wide range of external components.

The PCF51JM128VQH is housed in a 144-pin LQFP (Low-Profile Quad Flat Package), which makes it ideal for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliable performance in harsh environments. With its integrated watchdog timer and low-power modes, the microcontroller is well-suited for portable and battery-operated devices where power efficiency is critical.

Overall, the NXP PCF51JM128VQH is a versatile and powerful microcontroller that offers an excellent solution for a broad spectrum of embedded applications, from industrial control systems to consumer electronics.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess