EN
  • EN
  • DE

BZV55-C3V3,115

Part No BZV55-C3V3,115
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description NEXPERIA BZV55-C3V3 - ZENER DIOD / Zener Diode 3.3 V 500 mW ±5% Surface Mount LLDS; MiniMelf
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer NXP Semiconductors
Packaging Bulk
Voltage - Zener (Nom) (Vz) 3.3 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 95 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Surface Mount
Case / Package DO-213AC, MINI-MELF, SOD-80
Supplier Device Package LLDS; MiniMelf
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
Other Part Number 2156-BZV55-C3V3,115-954
Standard Package 1
Win Source Part Number 1325463-BZV55-C3V3,115
Ultra Librarian 3D Model Ultra Librarian BZV55-C3V3,115 CAD Model

Description

Product Overview: BZV55-C3V3,115

The BZV55-C3V3,115 is a high-quality Zener diode from NXP Semiconductors, a well-known industry leader in the production of discrete semiconductor components. This Zener diode is designed for providing a precise voltage reference and excellent voltage regulation, making it an ideal choice for a wide range of electronic applications. With its compact form factor and reliable performance, the BZV55-C3V3,115 is particularly suitable for space-constrained applications where a stable Zener voltage is essential.

Key Features

  • Nominal Zener Voltage: The diode features a nominal Zener voltage of 3.3V, which is ideal for low-voltage applications that require a regulated voltage supply.
  • Power Dissipation: It has a power dissipation of 500mW, which allows it to handle moderate levels of power while maintaining stability and reliability.
  • Package: Encased in a small LLDS MiniMELF SOD80 surface-mounted package, the BZV55-C3V3,115 is designed for high-density mounting and is suitable for automated assembly processes.
  • High Stability: The diode offers excellent stability and a very low dynamic impedance, ensuring consistent performance over its operational life.
  • Wide Operating Temperature Range: It can operate over a broad temperature range from -65°C to +175°C, making it versatile for use in various environmental conditions.

Applications

The BZV55-C3V3,115 Zener diode is commonly used in applications such as:

  • Voltage regulation circuits
  • Power supply units
  • Overvoltage protection
  • Reference voltage sources in analog circuits
  • Switching power supplies

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BZV55-C3V3,115 Zener diode is no exception, as it undergoes rigorous testing and quality assurance processes to ensure its performance and durability in the field. With its precise voltage regulation and robust construction, the BZV55-C3V3,115 is a dependable component for any electronic design requiring a stable Zener voltage.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0590 $50.1500
1,810+ $0.0553 $100.0930
2,810+ $0.0534 $150.0540
4,025+ $0.0497 $200.0425
5,235+ $0.0478 $250.2330
6,540+ $0.0459 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 618,940 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess