EN
  • EN
  • DE

PCF51JM128EVLK

Part No PCF51JM128EVLK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Coldfire V1 series Microcontroller IC 32-Bit 50MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)
Manufacturer NXP
Series MCF51JM
Package Tray
Part Status Obsolete
Core Processor Coldfire V1
Core Size 32-Bit
Speed 50MHz
Connectivity CANbus, I2C, SCI, SPI, USB OTG
Peripherals LVD, PWM, WDT
Number of I/O 66
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 80-LQFP
Case / Package 80-LQFP (14x14)
Family Name PCF51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930103-PCF51JM128EVLK
Ultra Librarian 3D Model Ultra Librarian PCF51JM128EVLK CAD Model

Description

NXP PCF51JM128EVLK Microcontroller

The NXP PCF51JM128EVLK is a versatile and powerful microcontroller designed to cater to a wide array of applications, ranging from industrial control systems to sophisticated automotive interfaces. This device is part of the Flexis series of controllers, which are known for their exceptional integration and flexibility, allowing designers to create complex applications with reduced development time and cost.

Key Features

  • Core: At the heart of the PCF51JM128EVLK is a 32-bit ColdFire V1 core that delivers robust processing capabilities with a maximum CPU frequency of 50.33 MHz, ensuring swift and efficient handling of computational tasks.
  • Memory: It is equipped with 128 KB of flash memory and 16 KB of RAM, providing ample space for program storage and smooth execution of real-time operations.
  • Digital Peripherals: The device includes a range of digital communication interfaces such as I2C, SPI, and UART, allowing for easy connectivity and data exchange with other devices and systems.
  • Analog Features: It also boasts an analog-to-digital converter (ADC) with 12 channels, enabling precise measurement and monitoring of analog signals within the system.
  • Timer Functions: Multiple timer functions including a Real-Time Counter, Pulse Width Modulation (PWM) controllers, and an enhanced Capture/Compare/PWM (eCCP) module, provide excellent options for timing control and signal generation.
  • Input/Output: The microcontroller offers up to 70 General Purpose Input/Output (GPIO) pins, giving developers the flexibility to connect a wide range of peripherals and implement complex I/O operations.
  • Operating Conditions: It operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Development Support: The PCF51JM128EVLK is supported by a comprehensive suite of development tools, including IDEs, debuggers, and software libraries, which help to streamline the development process.

Applications

The NXP PCF51JM128EVLK is well-suited for applications that require a blend of control, connectivity, and computational power. Its robust feature set makes it ideal for use in embedded systems, home automation, medical devices, and smart sensors, among others.

In summary, the NXP PCF51JM128EVLK microcontroller is a high-performance solution that provides developers with the tools and features necessary to create advanced and reliable applications across various industries.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess