EN
  • EN
  • DE

MAX4245AXT-TG24

Part No MAX4245AXT-TG24
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703701-MAX4245AXT-TG24
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4245AXT-TG24 CAD Model

Description

The MAX4245AXT-TG24 is a high-performance operational amplifier (op-amp) designed and manufactured by Maxim Integrated, a renowned leader in analog and mixed-signal engineering. This precision op-amp is part of Maxim Integrated's MAX424x series and is known for its low-voltage operation and low noise, making it an ideal choice for battery-powered devices and applications requiring high accuracy and signal integrity.

Key Features

  • Low Voltage Operation: The device operates from a single supply voltage ranging from +2.7V to +5.5V, or from dual supplies of ±1.35V to ±2.75V, allowing for flexible design options in various applications.
  • Low Input Bias Current: The MAX4245AXT-TG24 boasts an exceptionally low input bias current, typically 1pA, which is crucial for high-impedance sensor interfaces and precision applications.
  • Low Noise Performance: With a low voltage noise density of 8nV/√Hz at 1kHz, this op-amp is suitable for applications requiring low-noise signal conditioning, such as audio and instrumentation.
  • Rail-to-Rail Output: The op-amp provides rail-to-rail output swing, which maximizes the dynamic range in low supply voltage applications.
  • High Slew Rate: A high slew rate of 1.2V/μs enables the device to handle fast signal transitions, making it suitable for high-speed amplifiers and filters.
  • Extended Temperature Range: The MAX4245AXT-TG24 is designed to operate over an extended temperature range, from -40°C to +85°C, ensuring reliable performance in harsh environments.

Package and Availability

The MAX4245AXT-TG24 comes in a compact 6-pin thin SOT23 package, which is ideal for space-constrained applications. Its small footprint and low profile make it an excellent choice for portable electronics, medical devices, and other applications where size and power efficiency are critical.

Applications

This operational amplifier is versatile and can be used in a wide range of applications, including:

  • Portable Instrumentation
  • Audio Equipment
  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Active Filters
  • Battery-Powered Devices
  • Medical Devices

In conclusion, the Maxim Integrated MAX4245AXT-TG24 operational amplifier delivers high performance with its low power consumption, precision, and small package size, making it a top choice for designers looking for a reliable and efficient solution for their analog circuits.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.4001 $60.0025
59+ $1.9693 $116.1887
91+ $1.9081 $173.6371
126+ $1.8468 $232.6968
162+ $1.7856 $289.2672
217+ $1.6008 $347.3736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess