EN
  • EN
  • DE

PCF51AC256BCFUE

Part No PCF51AC256BCFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Coldfire V1 series Microcontroller IC 32-Bit 50MHz 256KB (256K x 8) FLASH 64-QFP (14x14)
Manufacturer NXP
Series MCF51AC
Package Tray
Part Status Obsolete
Core Processor Coldfire V1
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, PWM, WDT
Number of I/O 54
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 20x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-QFP
Case / Package 64-QFP (14x14)
Family Name PCF51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Quantity per package 84
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888739-PCF51AC256BCFUE
Ultra Librarian 3D Model Ultra Librarian PCF51AC256BCFUE CAD Model

Description

NXP PCF51AC256BCFUE Microcontroller

The NXP PCF51AC256BCFUE is a high-performance microcontroller designed to cater to a wide range of embedded applications. This device is part of NXP's Flexis series of controllers, which are known for their exceptional flexibility, combining the advantages of both the ColdFire V1 core and the S08 core families.

At the heart of the PCF51AC256BCFUE is a 32-bit ColdFire V1 core that operates at a maximum frequency of 50 MHz, providing a robust platform for applications requiring complex computations and higher processing capabilities. The microcontroller is equipped with 256KB of flash memory, ensuring ample space for application code and data storage, and 16KB of RAM for efficient data handling and processing.

One of the standout features of this microcontroller is its rich set of integrated peripherals. It includes multiple communication interfaces such as I2C, SPI, and UARTs, enabling easy connectivity with other devices and components. Additionally, it offers a variety of timers, including an RTC (Real-Time Clock) for time-sensitive applications, and PWM (Pulse Width Modulation) for precise control over motors and other actuators.

The PCF51AC256BCFUE also boasts an array of analog features, including an ADC (Analog-to-Digital Converter) with multiple channels for sensor interfacing and data acquisition. Its low-power capabilities make it an excellent choice for battery-operated devices, and with its built-in power management module, developers can optimize power consumption for various operational modes.

For security and integrity, the device provides a COP (Computer Operating Properly) watchdog timer to ensure reliable operation. Moreover, the inclusion of a background debugging system and flash memory block protection facilitates secure and efficient development, programming, and debugging processes.

Designed with a 64-QFP (Quad Flat Package), the PCF51AC256BCFUE is suitable for compact designs that require a small footprint without compromising on performance. Whether it's industrial control systems, consumer electronics, or automotive applications, this microcontroller offers a scalable and cost-effective solution for designers and engineers.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess