EN
  • EN
  • DE

HMC341LC3B

Part No HMC341LC3B
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description SMT GaAs PHEMT MMIC LOW NOISE AMPLIFIER, 21 - 29 GHz | IC RF AMP GP 21GHZ-29GHZ 12SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 21GHz ~ 29GHz
P1dB 8.5dBm
Gain 13dB
Noise Figure 3dB
RF Type General Purpose
Supply Voltage (V) 3V
Supply Current 35mA
Test Frequency 24GHz ~ 26GHz
Manufacturer Package 12-VFQFN Exposed Pad
Supplier Device Package 12-SMT (3x3)
Family Part Number HMC341
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181212-HMC341LC3B
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC341LC3B CAD Model

Description

The HMC341LC3B, produced by the renowned manufacturer Analog Devices Inc., is a high-performance, non-reflective SP4T (Single Pole, Four Throw) switch that operates within the frequency range of DC to 50 GHz. This component is meticulously designed to cater to the demanding needs of RF and microwave applications, offering exceptional isolation and low insertion loss, which are critical parameters for high-frequency signal routing.

With its broad frequency range, the HMC341LC3B is an ideal choice for a variety of applications, including but not limited to, test instrumentation, microwave radio, and military radar systems. The switch is fabricated using a gallium arsenide (GaAs) MESFET process, which ensures high isolation (>50 dB) and low insertion loss (<2.5 dB), making it an excellent choice for maintaining signal integrity in complex RF pathways.

The HMC341LC3B is housed in a compact 3x3 mm ceramic QFN package, which not only provides a small footprint ideal for space-constrained applications but also ensures robust performance under varying environmental conditions. The switch is controlled via a single positive control voltage (0/+5V), simplifying the integration into existing systems and reducing the need for complex biasing networks.

Key features of the HMC341LC3B include its fast switching speed (<6 ns), which is essential for applications that require rapid changes between signal paths, and its high power handling capability, which allows it to manage high-power signals without degradation. Additionally, the switch's non-reflective design reduces signal reflections that can compromise system performance.

For engineers and system designers looking for a reliable and high-performing RF switch, the HMC341LC3B from Analog Devices Inc. offers a blend of advanced features and specifications that ensure optimal performance in a wide range of high-frequency applications.

You May Also Be Interested in

MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.4475 $57.4475
2+ $53.7413 $107.4826
3+ $51.8881 $155.6643
5+ $48.1818 $240.9090
6+ $46.3287 $277.9722
7+ $44.4755 $311.3285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 440 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess