EN
  • EN
  • DE

PCF2113DH

Part No PCF2113DH
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD CONTROLLER/DRIVER 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Display Type LCD
Configuration 5 x 8 (Matrix)
Supply Voltage - Operating 2.2 V to 4 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 100-LQFP (14x14)
Win Source Part Number 061234-PCF2113DH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF2113DH CAD Model

Description

NXP PCF2113DH LCD Driver

The NXP PCF2113DH is a sophisticated LCD driver designed to cater to the demands of compact alphanumeric displays. This component is particularly well-suited for applications requiring low power consumption and a versatile interface for display control. The PCF2113DH offers a seamless solution for driving dot matrix liquid crystal graphic displays, making it an ideal choice for a broad range of electronic devices such as handheld meters, small appliances, and other battery-operated gadgets.

Key Features

  • Display Support: The PCF2113DH is capable of controlling up to 4 lines of 24 characters each, supporting a variety of LCD configurations. This flexibility allows product designers to choose the optimal display size and layout for their specific application.
  • Low Power Consumption: Designed with power efficiency in mind, the device is optimized for low power operations, making it perfect for battery-powered applications where longevity is critical.
  • Multiple Interfaces: It offers a choice of interfaces including I²C-bus and SPI-bus, providing versatility in communication with microcontrollers or other ICs within a system.
  • On-chip Generation: The driver includes on-chip generation of the LCD supply voltage, which simplifies the design and reduces the need for additional external components.
  • Extended Temperature Range: The PCF2113DH operates over a wide temperature range, ensuring reliable performance in various environmental conditions.
  • Character Set: It features an onboard ROM with an extended character set, allowing for the display of international characters and symbols.

Applications

The versatility and low power consumption of the PCF2113DH make it suitable for a variety of applications, including:

  • Portable instruments
  • Battery-operated devices
  • Industrial control interfaces
  • Medical equipment
  • Automotive dashboard displays
  • Consumer electronics

In conclusion, the NXP PCF2113DH LCD driver is a highly integrated and efficient solution for driving small to medium-sized alphanumeric LCDs. Its robust feature set and versatility make it a top choice for designers looking to enhance the user interface of their products without compromising on performance or power efficiency.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess